Manufacturer: ON Semiconductor
Win Source Part Number: 104455-MC14106BDR2G
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 8.8mA, 8.8mA
Max Propagation Delay @ V, Max CL: 80ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.9 V to 4 V
Logic Level - High: 3.6 V to 10.8 V
Family Name: MC14106
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 18 V
Alternative Parts (Cross-Reference): NLV14106BDR2G; NLV14584BDR2G; CD40106BNSE4;
Introduction Date: April 16, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Hex Inverter with Schmitt Trigger Input, SOIC-14 NB, 2500-REEL Product overview: MC14106BDR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14106BDR2G can be used for catalog matching and distributor lookup.
Hex Inverter Schmitt Trigger CMOS SOIC14
Hex Inverter Schmitt Trigger CMOS SOIC14
Hex Inverter Schmitt Trigger CMOS SOIC14
IC INVERT SCHMITT 6CH 1IN 14SOIC
IC INVERT SCHMITT 6CH 6IN 14SOIC
Schmitt Trigger 6 80ns@15V,50pF 1uA 3V~18V SOIC-14 Inverters ROHS
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
INVERTER SCHMITT TRIGGER, 1 I/P, SOIC-14; Logic Family / Base Number:MC14106; Logic Type:Inverter Schmitt Trigger; Output Current:10mA; No. of Inputs:6; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of RoHS Compliant: Yes
HEX INVERTER, SCHMITT TRIGGER SOIC-14, FULL REEL; No. of Inputs:6Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:-; Logic IC Family:MC141; Supply Voltage Min:3V; Supply Voltage Max:18V; Output Current:10mA RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 104455-MC14106BDR2G | MC14106BDR2GOSDKR-ND | 705-MC14106BDR2G | 6881546 | 6881546P | MC14106BDR2G | MC14106BDR2G | MC14106BDR2G | MC14106BDR2G | 81Y6568 | 45J1094 |
| Product Name | Logic - Logic - Gates and Inverters - MC14106BDR2G | Gates and Inverters | SOIC Logic IC | Inverters ICs | Inverters ICs | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Logic ICs >> Inverters | Gates and Inverters | Inverter Schmitt Trigger, 1 I/p, Soic-14; Logic Family / Base Number Onsemi | Hex Inverter, Schmitt Trigger Soic-14, Full Reel; No. Of Inputs Onsemi |
| Gate Type | NOT; Inverter | NOT | NOT | NOT; Inverter | NOT; Inverter | NOT | NOT | NOT | NOT; Inverter | NOT; Inverter Schmitt Trigger | |
| Supply Voltage | 3 V ~ 18 V | 3V ~ 18V | 18 v | 1.8V | 3.6V ~ 10.8V (Low), 0.9V ~ 4V (High) | 3V~18V | 1.8V; 3V ~ 18V | 18V | 18V | ||
| Inputs | 6 | 1 | 1 | 1 | 6 | 6 | |||||
| Propagation Delay | 80 ns | 80 ns | 100 ns | 80 ns | |||||||
| Low Level Output Current (Sink) | 8.8 mA | 8.8 mA | 8.8 mA | 8.8 mA |