Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 104454-MC14106BDG
Packaging: Tube/Rail
Features: Schmitt Trigger
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 8.8mA, 8.8mA
Max Propagation Delay @ V, Max CL: 80ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.9 V to 4 V
Logic Level - High: 3.6 V to 10.8 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
CMOS Schmitt Trigger Inverter IC, 6-Element, SOIC, 18V Product overview: MC14106BDG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14106BDG can be used for catalog matching and distributor lookup.
HEX INVERTER, SCHMITT TRIGGER SOIC-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:4106; Logic IC Family:4000B; Supply Voltage Min:3V; MSL:- RoHS Compliant: Yes
4000 CMOS, SMD, 4106, SOIC14, 15V; Logic Family / Base Number:MC14106; Logic Type:Inverter Schmitt Trigger; Output Current:8.8mA; No. of Inputs:1; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of RoHS Compliant: Yes
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
IC INVERT SCHMITT 6CH 1IN 14SOIC
| RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1844258 | MC14106BDGOS-ND | 104454-MC14106BDG | 705-MC14106BDG | 71J5483 | 87K3208 | MC14106BDG | MC14106BDG |
| Product Name | Inverters ICs | Gates and Inverters | Logic - Logic - Gates and Inverters - MC14106BDG | 18V SOIC Logic IC | Hex Inverter, Schmitt Trigger Soic-14; Logic Function Onsemi | 4000 Cmos, Smd, 4106, Soic14, 15V; Logic Family / Base Number Onsemi | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | NOT; Inverter | NOT; Buffer, Inverter, Schmitt Trigger | NOT; Inverter Schmitt Trigger | NOT; Inverter | NOT | |
| Output Type | Single ended | |||||||
| Logic Family | CMOS; Inverter | |||||||
| Features | Schmitt Trigger | Schmitt Trigger | ||||||
| Propagation Delay | 250 ns | 80 ns | 80 ns | 80 ns |