onsemi Gates and Inverters MC14106BCPG

Description
Inverter IC 6 Channel Schmitt Trigger 14-PDIP
Request a Quote Datasheet
Description
Inverter IC 6 Channel Schmitt Trigger 14-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - MC14106BCPGOS-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC14106BCPGOS-ND
Gates and Inverters MC14106BCPGOS-ND
Inverter IC 6 Channel Schmitt Trigger 14-PDIP

Inverter IC 6 Channel Schmitt Trigger 14-PDIP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - MC14106BCPG - 1073180-MC14106BCPG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC14106BCPG
1073180-MC14106BCPG
Logic - Logic - Gates and Inverters - MC14106BCPG 1073180-MC14106BCPG
Manufacturer: ON Semiconductor Win Source Part Number: 1073180-MC14106BCPG Packaging: Tube/Rail Features: Schmitt Trigger Number of Circuits: 6 Mounting: Through Hole Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 8.8mA, 8.8mA Max Propagation Delay @ V, Max CL: 80ns @ 15V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.9 V to 4 V Logic Level - High: 3.6 V to 10.8 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing, Consumer Electronics, Embedded Design & Development, Multimedia

Manufacturer: ON Semiconductor
Win Source Part Number: 1073180-MC14106BCPG
Packaging: Tube/Rail
Features: Schmitt Trigger
Number of Circuits: 6
Mounting: Through Hole
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 8.8mA, 8.8mA
Max Propagation Delay @ V, Max CL: 80ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.9 V to 4 V
Logic Level - High: 3.6 V to 10.8 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Application Field: Used in Clock & Timing, Consumer Electronics, Embedded Design & Development, Multimedia

Buy Now Datasheet
Hex Schmitt Trigger Inverter IC, 6-Gate, CMOS, PDIP-14 Product overview: MC14106BCPG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14106BCPG can be used for catalog matching and distributor lookup.

Hex Schmitt Trigger Inverter IC, 6-Gate, CMOS, PDIP-14 Product overview: MC14106BCPG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14106BCPG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC14106BCPG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC14106BCPG
Integrated Circuits (ICs) - Logic - Gates and Inverters MC14106BCPG
IC INVERT SCHMITT 6CH 1INP 14DIP

IC INVERT SCHMITT 6CH 1INP 14DIP

Supplier's Site
Gates and Inverters - MC14106BCPG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC14106BCPG
Gates and Inverters MC14106BCPG
Inverter IC 6 Channel Schmitt Trigger 14-PDIP

Inverter IC 6 Channel Schmitt Trigger 14-PDIP

Buy Now Datasheet
Logic - Gates and Inverters - MC14106BCPG - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC14106BCPG
Logic - Gates and Inverters MC14106BCPG
IC INVERT SCHMITT 6CH 6-IN 14DIP

IC INVERT SCHMITT 6CH 6-IN 14DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC14106BCPGOS-ND 1073180-MC14106BCPG 705-MC14106BCPG MC14106BCPG MC14106BCPG MC14106BCPG
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - MC14106BCPG Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NOT NOT; Inverter NOT; Buffer, Inverter, Schmitt Trigger NOT NOT; Inverter NOT
Supply Voltage 3V ~ 18V 3 V ~ 18 V 18V 1.8V 1.8V; 3V ~ 18V 3.6V ~ 10.8V (Low), 0.9V ~ 4V (High)
Inputs 1 6 1 1
Features Schmitt Trigger
Propagation Delay 80 ns 80 ns 80 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Gates and Inverters - 5427DM - 907361-5427DM - Win Source Electronics
Specs
Gate Type NOT
Logic Family TTL
View Details
2 suppliers
Gates and Inverters - 54S140DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
5-Channel 100MHz Transceiver - MYXAF54RHC806/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Dual retriggerable monostable multivibrator with reset - 74AHCT123APW-Q100J - Nexperia B.V.
Specs
Supply Voltage +7.0
Features Schmitt Trigger
IC Package Type Other; SOT403-1 SOT403-1
View Details