onsemi Latches MC14099BDWG

Description
D-Type, Addressable 1 Channel 1 x 1:8 IC Standard 16-SOIC
Request a Quote Datasheet
Description
D-Type, Addressable 1 Channel 1 x 1:8 IC Standard 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - MC14099BDWGOS-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 1 x 1:8 IC Standard 16-SOIC

D-Type, Addressable 1 Channel 1 x 1:8 IC Standard 16-SOIC

Buy Now Datasheet
Latches - 488-MC14099BDWG-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 1 x 1:8 IC Standard 16-SOIC

D-Type, Addressable 1 Channel 1 x 1:8 IC Standard 16-SOIC

Buy Now Datasheet
Logic - Latches - MC14099BDWG - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MC14099BDWG
Logic - Latches MC14099BDWG
IC LATCH 8BIT ADDRESS 16-SOIC

IC LATCH 8BIT ADDRESS 16-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - MC14099BDWG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MC14099BDWG
Integrated Circuits (ICs) - Logic - Latches MC14099BDWG
IC LATCH 8BIT ADDRESS 16-SOIC

IC LATCH 8BIT ADDRESS 16-SOIC

Supplier's Site
Latches - MC14099BDWG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 1 x 1:8 IC Standard 16-SOIC

D-Type, Addressable 1 Channel 1 x 1:8 IC Standard 16-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number MC14099BDWGOS-ND MC14099BDWG MC14099BDWG MC14099BDWG
Product Name Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Addressable D D
Output Characteristics Standard
Supply Voltage 3V ~ 18V 1.8V 1.8V; 3V ~ 18V
Low-level Output Current (Sink) 8.8 mA 8.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD4044B CMOS Quad NAND R/S Latch with 3-State Outputs - CD4044BDG4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
Dual 4-Bit Transparent Latch - 54116/J,K - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type D
Supply Voltage 7 V
Propagation Delay 11 ns
View Details