onsemi 8-bit 18V Logic IC MC14099BCP

Description
8-Bit D-Type Latch, CMOS, PDIP-16, 3-18V Product overview: MC14099BCP from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 18V, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-MC14099BCP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit D-Type Latch, CMOS, PDIP-16, 3-18V Product overview: MC14099BCP from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 18V, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-MC14099BCP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 18V Logic IC
708-MC14099BCP
8-bit 18V Logic IC 708-MC14099BCP
8-Bit D-Type Latch, CMOS, PDIP-16, 3-18V Product overview: MC14099BCP from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 18V, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-MC14099BCP can be used for catalog matching and distributor lookup.

8-Bit D-Type Latch, CMOS, PDIP-16, 3-18V Product overview: MC14099BCP from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 18V, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-MC14099BCP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 708-MC14099BCP
Product Name 8-bit 18V Logic IC
Gate Type Shift Register, D-Type
Supply Voltage 18V
Propagation Delay 100 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 100321QC - Lingto Electronic Limited
Specs
Gate Type NOT
Operating Current 65 mA
View Details
Gates and Inverters - 74AHCT1G02GW,165-ND - DigiKey
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Quad 2-Input NAND, Schmitt - MYXAF54RHC132/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 7988853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details