Manufacturer: ON Semiconductor
Win Source Part Number: 128376-MC14094BFEL
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOEIAJ
Purpose: Serial to Parallel
Supply Voltage - Operating: 3 V to 18 V
Alternative Parts (Cross-Reference): CD4094BNSR; MC14094BF; MC14094BFG; MC14094BFEL;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Shift Shift Register 1 Element 8 Bit 16-SOEIAJ
Serial In Parallel Out, 4000/14000/40000 Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16
IC SHIFT REGISTER 8STG 16SOEIAJ
IC SHIFT REGISTER 8STG 16SOEIAJ
Shift Shift Register 1 Element 8 Bit 16-SOEIAJ
| Win Source Electronics | DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 128376-MC14094BFEL | MC14094BFEL-ND | MC14094BFEL | MC14094BFEL | MC14094BFEL | MC14094BFEL |
| Product Name | Logic - Logic - Shift Registers - MC14094BFEL | Shift Registers | Logic - Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | |
| Supply Voltage | 3 V ~ 18 V | 3V ~ 18V | 1.8V | 1.8V; 3V ~ 18V | ||
| Output Characteristics | Tri-State | 3-State | 3-State; Tri-State | |||
| Package Type | Other; 16-SOEIAJ | SOIC; Other; "16-SOIC (0.209"", 5.30mm Width)" | SOP; Other; SOP16 | SOIC | SOIC; Other; 16-SOIC (0.209\", 5.30mm Width) | |
| Number of units in IC | 1 | |||||
| Number of Bits (Stages) | 8 | 8 |