Shift Shift Register 1 Element 8 Bit 16-SOEIAJ
Manufacturer: ON Semiconductor
Win Source Part Number: 1217682-MC14094BF
Series: 4000B
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Shift Register
Output Type: Tri-State
Operating Supply Voltage: 3 V ~ 18 V
Function: Serial to Parallel
Number of Elements: 1
Number of Bits per Element: 8
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: 16-SOEIAJ
Alternative Parts (Cross-Reference): CD4094BNSR; MC14094BF; MC14094BFG; MC14094BFEL;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Serial In Parallel Out, 4000/14000/40000 Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16
Shift Shift Register 1 Element 8 Bit 16-SOEIAJ
IC SHIFT REGISTER 8STG 16SOEIAJ
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| DigiKey | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | MC14094BF-ND | 1217682-MC14094BF | MC14094BF | MC14094BF | MC14094BF | MC14094BF |
| Product Name | Shift Registers | Logic - Logic - Shift Registers - MC14094BF | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | IC SHIFT REGISTER 8STG 16SOEIAJ | |
| Register Type | Serial In / Parallel Out | Serial In / Parallel Out | Serial In / Parallel Out | |||
| Supply Voltage | 3V ~ 18V | 3 V ~ 18 V | 1.8V; 3V ~ 18V | 1.8V | ||
| Output Characteristics | 3-State | Tri-State | 3-State; Tri-State | |||
| Package Type | SOIC; Other; "16-SOIC (0.209"", 5.30mm Width)" | SOIC | SOP; Other; SOP16 | SOIC; Other; 16-SOIC (0.209\", 5.30mm Width) | SOIC | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |