Shift Shift Register 1 Element 8 Bit 16-TSSOP
IC SHIFT REGISTER 8STAGE 16TSSOP
Shift Shift Register 1 Element 8 Bit 16-TSSOP
IC SHIFT REGISTER 8STAGE 16TSSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | MC14094BDTR2-ND | MC14094BDTR2 | MC14094BDTR2 | MC14094BDTR2 |
| Product Name | Shift Registers | Logic - Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers |
| Register Type | Serial In / Parallel Out | Serial In / Parallel Out | Serial In / Parallel Out | |
| Supply Voltage | 3V ~ 18V | 1.8V; 3V ~ 18V | 1.8V | |
| Output Characteristics | 3-State | 3-State; Tri-State |