NAND Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14
NAND Gate IC 4 Channel Schmitt Trigger SOEIAJ-14
Manufacturer: ON Semiconductor
Win Source Part Number: 1217676-MC14093BFELG
Series: 4000B
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Features: Schmitt Trigger
Package: 14-SOIC (0.209", 5.30mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8.8mA, 8.8mA
Operating Supply Voltage: 3 V ~ 18 V
Max Propagation Delay @ V, Max CL: 80ns @ 15V, 50pF
Logic Level - Low: 0.9 V ~ 4 V
Logic Level - High: 3.6 V ~ 10.8 V
Part Status: Obsolete(EOL)
Family Name: MC14093
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SOEIAJ-14
Maximum Quiescent Current: 1μA
Alternative Parts (Cross-Reference): TC4093BFN(ELF,N,M); BU4093BF; TC4093BFN(ELP,N);
Introduction Date: May 07, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Schmitt Trigger NAND Gate IC, 4x2-Input, CMOS, SOIC, 18V Product overview: MC14093BFELG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14093BFELG can be used for catalog matching and distributor lookup.
IC GATE NAND 4CH 2-INP SOEIAJ
IC GATE NAND 4CH 2-INP SOEIAJ-14
NAND Gate IC 4 Channel SOEIAJ-14
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC14093BFELG | MC14093BFELG-ND | 1217676-MC14093BFELG | 705-MC14093BFELG | MC14093BFELG | MC14093BFELG | MC14093BFELG |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - MC14093BFELG | 18V SOIC Logic IC | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | AND; NAND | NAND | NOT; NAND; NAND Gate | NAND; NAND GATE | NOT; NAND | NAND | NAND; NAND Gate |
| Logic Family | CMOS | ||||||
| IC Package Type | SOP; Other; SOP14 | SOIC; Other; "14-SOIC (0.209"", 5.30mm Width)" | SOIC | Other; SOIC | SOIC; Other; 14-SOIC (0.209\", 5.30mm Width) | ||
| Supply Voltage | 3V ~ 18V | 3 V ~ 18 V | 18V | 3.6V ~ 10.8V (Low), 0.9V ~ 4V (High) | 1.8V | 1.8V; 3V ~ 18V | |
| Inputs | 2 | 2 | 2 | 2 |