onsemi Logic Function Onsemi MC14093BDTR2G.

Description
Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:4093; Logic IC Family:4000B; Supply Voltage Min:3V; Supply Voltage Max:18V; Output Current:- RoHS Compliant: Yes
Description
Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:4093; Logic IC Family:4000B; Supply Voltage Min:3V; Supply Voltage Max:18V; Output Current:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Logic Function Onsemi - 29AC8124 - Newark, An Avnet Company
Chicago, IL, United States
Logic Function Onsemi
29AC8124
Logic Function Onsemi 29AC8124
Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:4093; Logic IC Family:4000B; Supply Voltage Min:3V; Supply Voltage Max:18V; Output Current:- RoHS Compliant: Yes

Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:4093; Logic IC Family:4000B; Supply Voltage Min:3V; Supply Voltage Max:18V; Output Current:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Gates
Product Number 29AC8124
Product Name Logic Function Onsemi
Supply Voltage 18V
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7989001P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
5-Channel 100MHz Transceiver - MYXAF54RHC506/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 5414/BDA - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
2 suppliers
Quad 2-input OR gate - 74ABT32D,118 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
Operating Temperature 85 C (185 F)
View Details
8 suppliers