onsemi Logic - Logic - Gates and Inverters - MC14093BDTR2G MC14093BDTR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 099276-MC14093BDTR2G Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 8.8mA, 8.8mA Max Propagation Delay @ V, Max CL: 80ns @ 15V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.9 V to 4 V Logic Level - High: 3.6 V to 10.8 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 3 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 099276-MC14093BDTR2G Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 8.8mA, 8.8mA Max Propagation Delay @ V, Max CL: 80ns @ 15V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.9 V to 4 V Logic Level - High: 3.6 V to 10.8 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 3 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC14093BDTR2G - 099276-MC14093BDTR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC14093BDTR2G
099276-MC14093BDTR2G
Logic - Logic - Gates and Inverters - MC14093BDTR2G 099276-MC14093BDTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 099276-MC14093BDTR2G Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 8.8mA, 8.8mA Max Propagation Delay @ V, Max CL: 80ns @ 15V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.9 V to 4 V Logic Level - High: 3.6 V to 10.8 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 3 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 099276-MC14093BDTR2G
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8.8mA, 8.8mA
Max Propagation Delay @ V, Max CL: 80ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.9 V to 4 V
Logic Level - High: 3.6 V to 10.8 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Singapore, Singapore
Quad TSSOP Logic IC
705-MC14093BDTR2G
Quad TSSOP Logic IC 705-MC14093BDTR2G
Quad 2-Input NAND Gate, Schmitt Trigger, CMOS, TSSOP Product overview: MC14093BDTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14093BDTR2G can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Gate, Schmitt Trigger, CMOS, TSSOP Product overview: MC14093BDTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14093BDTR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - MC14093BDTR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC14093BDTR2GOSTR-ND
Gates and Inverters MC14093BDTR2GOSTR-ND
NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP

NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP

Buy Now Datasheet
Gates and Inverters - MC14093BDTR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC14093BDTR2GOSDKR-ND
Gates and Inverters MC14093BDTR2GOSDKR-ND
NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP

NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP

Buy Now Datasheet
Gates and Inverters - MC14093BDTR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC14093BDTR2GOSCT-ND
Gates and Inverters MC14093BDTR2GOSCT-ND
NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP

NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP

Buy Now Datasheet
 - MC14093BDTR2G - Rochester Electronics
Newburyport, MA, United States
NAND Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Nand Schmitt Trigger, Quad, Tssop-14; Logic Function Onsemi - 81Y6566 - Newark, An Avnet Company
Chicago, IL, United States
Nand Schmitt Trigger, Quad, Tssop-14; Logic Function Onsemi
81Y6566
Nand Schmitt Trigger, Quad, Tssop-14; Logic Function Onsemi 81Y6566
NAND SCHMITT TRIGGER, QUAD, TSSOP-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:4093; Logic IC Family:4000B; Supply Voltage Min:3V RoHS Compliant: Yes

NAND SCHMITT TRIGGER, QUAD, TSSOP-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:4093; Logic IC Family:4000B; Supply Voltage Min:3V RoHS Compliant: Yes

Supplier's Site Datasheet
Gates and Inverters - MC14093BDTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC14093BDTR2G
Gates and Inverters MC14093BDTR2G
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Logic - Gates and Inverters - MC14093BDTR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC14093BDTR2G
Logic - Gates and Inverters MC14093BDTR2G
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - MC14093BDTR2G - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
MC14093BDTR2G
Gates and Inverters MC14093BDTR2G
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC14093BDTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC14093BDTR2G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC14093BDTR2G
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
MC14093BDTR2G
Logic Gates MC14093BDTR2G
Logic Gates 3-18V Quad 2-Input NAND Schmitt

Logic Gates 3-18V Quad 2-Input NAND Schmitt

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 099276-MC14093BDTR2G 705-MC14093BDTR2G MC14093BDTR2GOSTR-ND MC14093BDTR2G 81Y6566 MC14093BDTR2G MC14093BDTR2G MC14093BDTR2G MC14093BDTR2G MC14093BDTR2G
Product Name Logic - Logic - Gates and Inverters - MC14093BDTR2G Quad TSSOP Logic IC Gates and Inverters Nand Schmitt Trigger, Quad, Tssop-14; Logic Function Onsemi Gates and Inverters Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates
Gate Type NOT; NAND; NAND Gate NAND; NAND GATE, Schmitt Trigger NAND AND; NAND NAND; NAND Gate NOT; NAND NAND; NAND Gate NAND
Supply Voltage 3 V ~ 18 V 18V 3V ~ 18V 1.8V; 3V ~ 18V 3.6V ~ 10.8V (Low), 0.9V ~ 4V (High) 3V ~ 18V 1.8V
Inputs 2 2 2 2 2 2
Propagation Delay 80 ns 80 ns 80 ns 80 ns
Low Level Output Current (Sink) 8.8 mA 8.8 mA 8.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222724P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
Quad 2-Input AND - MYXAP54RHC08/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Quad 2-input NAND gate - 74AHCT00D,118 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
10 suppliers
SN54AC11 Triple 3-Input Positive-AND Gates - 5962-8761101DA - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details