onsemi Quad Nand Gate, Schmitt Trigger, Soic-14, Full Reel; Logic Function Onsemi MC14093BDR2G.

Description
QUAD NAND GATE, SCHMITT TRIGGER, SOIC-14, FULL REEL; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:4093; Logic IC Family:4000B; Supply Voltage Min:3V RoHS Compliant: Yes
Datasheet
Description
QUAD NAND GATE, SCHMITT TRIGGER, SOIC-14, FULL REEL; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:4093; Logic IC Family:4000B; Supply Voltage Min:3V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad Nand Gate, Schmitt Trigger, Soic-14, Full Reel; Logic Function Onsemi - 29AC8123 - Newark, An Avnet Company
Chicago, IL, United States
Quad Nand Gate, Schmitt Trigger, Soic-14, Full Reel; Logic Function Onsemi
29AC8123
Quad Nand Gate, Schmitt Trigger, Soic-14, Full Reel; Logic Function Onsemi 29AC8123
QUAD NAND GATE, SCHMITT TRIGGER, SOIC-14, FULL REEL; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:4093; Logic IC Family:4000B; Supply Voltage Min:3V RoHS Compliant: Yes

QUAD NAND GATE, SCHMITT TRIGGER, SOIC-14, FULL REEL; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:4093; Logic IC Family:4000B; Supply Voltage Min:3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Gates
Product Number 29AC8123
Product Name Quad Nand Gate, Schmitt Trigger, Soic-14, Full Reel; Logic Function Onsemi
Inputs 2
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NOR - AF54RHC02ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic Gates - 9210281P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 3
View Details
2-input OR gate - 74AHC1G32GW,125 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
11 suppliers