NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC
NAND Gate Quad 2-Input CMOS SOIC14
NAND Gate Quad 2-Input CMOS SOIC14
NAND Gate Quad 2-Input CMOS SOIC14
Manufacturer: ON Semiconductor
Win Source Part Number: 022582-MC14093BDR2G
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8.8mA, 8.8mA
Max Propagation Delay @ V, Max CL: 80ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.9 V to 4 V
Logic Level - High: 3.6 V to 10.8 V
Family Name: MC14093
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 18 V
Alternative Parts (Cross-Reference): HCF4093M013TR; HEF4093BT-Q100; BU4093BF;
Introduction Date: May 07, 1996
ECCN: EAR99
Country of Origin: China, Malaysia, Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Schmitt Trigger NAND Gate IC, 4-Element, 2-IN, CMOS, SOIC Product overview: MC14093BDR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14093BDR2G can be used for catalog matching and distributor lookup.
NAND Gate IC 4 Channel 14-SOIC
IC GATE NAND 4CH 2-INP 14SOIC
IC GATE NAND 4CH 2-INP 14SOIC
Logic Gates 3-18V Quad 2-Input NAND Schmitt
IC GATE NAND 4CH 2-INP 14SOIC
ON SEMICONDUCTOR - MC14093BDR2G - NAND Gate, Schmitt Trigger, MC14093, 2 Input, 8.8 mA, 3 V to 18 V, SOIC-14
NAND SCHMITT TRIGGER, QUAD, SOIC-14; Logic Family / Base Number:MC14093; Logic Type:NAND Schmitt Trigger; Output Current:8.8mA; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of RoHS Compliant: Yes
QUAD NAND GATE, SCHMITT TRIGGER, SOIC-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:4093; Logic IC Family:4000B; Supply Voltage Min:3V RoHS Compliant: Yes
QUAD NAND GATE, SCHMITT TRIGGER, SOIC-14, FULL REEL; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:-; Logic IC Family:MC140; Supply Voltage Min:3V; Supply Voltage Max:18V; Output Current:8.8mA RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC14093BDR2GOSCT-ND | 6881530 | 6881530P | 022582-MC14093BDR2G | 705-MC14093BDR2G | MC14093BDR2G | MC14093BDR2G | MC14093BDR2G | MC14093BDR2G | MC14093BDR2G | 598-MC14093BDR2G | 81Y6565 | 84K8749 | 45J1090 |
| Product Name | Gates and Inverters | Logic Gates | Logic Gates | Logic - Logic - Gates and Inverters - MC14093BDR2G | SOIC Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Logic Gates | Gates and Inverters | ON SEMICONDUCTOR - MC14093BDR2G - NAND Gate, Schmitt Trigger, MC14093, 2 Input, 8.8 mA, 3 V to 18 V, SOIC-14 | Nand Schmitt Trigger, Quad, Soic-14; Logic Family / Base Number Onsemi | Quad Nand Gate, Schmitt Trigger, Soic-14; Logic Function Onsemi | Quad Nand Gate, Schmitt Trigger, Soic-14, Full Reel; No. Of Inputs Onsemi |
| Gate Type | NAND | AND; NAND; Nand | AND; NAND; NAND | NOT; NAND; NAND Gate | NAND; NAND GATE, Schmitt Trigger | NAND; NAND Gate | NAND | NOT; NAND | NAND; NAND Gate | AND; NAND | NAND; NAND Schmitt Trigger | |||
| Supply Voltage | 3V ~ 18V | 18 v | 3 V ~ 18 V | 18V | 1.8V; 3V ~ 18V | 1.8V | 3.6V ~ 10.8V (Low), 0.9V ~ 4V (High) | 3V ~ 18V | 5V; 5V | 18V | 18V | |||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | 2 | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 80 ns | 100 ns | 80 ns | 80 ns | 80 ns | 80 ns | ||||||||
| Low Level Output Current (Sink) | 8.8 mA | 8.8 mA | 8.8 mA |