Quad 2-Input NAND Gate with Schmitt Trigger Input
CMOS NAND Gate IC, Schmitt Trigger, 4-Element, 2-IN, SOIC Product overview: MC14093BDG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14093BDG can be used for catalog matching and distributor lookup.
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC
Quad 2 i/p NAND gate,MC14093BD SOIC14
Manufacturer: ON Semiconductor
Win Source Part Number: 926082-MC14093BDG
Series: 4000B
Operating Temperature Range: -55°C ~ 125°C
Features: NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: MC14093
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 55
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MC14093BDG-ND, MC14093BDGOS
NAND Gate IC 4 Channel 14-SOIC
QUAD NAND GATE, SCHMITT TRIGGER, SOIC-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:4093; Logic IC Family:4000B; Supply Voltage Min:3V; MSL:- RoHS Compliant: Yes
4000 CMOS, SMD, 4093, SOIC14, 15V; Logic Family / Base Number:MC14093; Logic Type:NAND Schmitt Trigger; Output Current:8.8mA; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:14Pins; RoHS Compliant: Yes
IC GATE NAND 4CH 2-INP 14SOIC
IC GATE NAND 4CH 2-INP 14SOIC
Logic Gates 3-18V Quad 2-Input NAND Schmitt
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC14093BDG | 705-MC14093BDG | MC14093BDGOS-ND | 1032926 | 926082-MC14093BDG | MC14093BDG | 71J5481 | 92K6864 | MC14093BDG | MC14093BDG | MC14093BDG |
| Product Name | SOIC Logic IC | Gates and Inverters | Logic Gates | Logic - Logic - Gates and Inverters - MC14093BDG | Gates and Inverters | Quad Nand Gate, Schmitt Trigger, Soic-14; Logic Function Onsemi | 4000 Cmos, Smd, 4093, Soic14, 15V; Logic Family / Base Number Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic Gates | |
| Gate Type | AND; NAND | NAND; NAND GATE, Schmitt Trigger | NAND | AND; NAND; Nand | NOT | NAND; NAND Gate | NAND; NAND Schmitt Trigger | NAND | NAND; NAND Gate | ||
| IC Package Type | SOIC; Other; SOIC-14 NB | Other; SOIC | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; Soic | SOIC; Other; 14-SOIC | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | Other; SOIC | Other; SOIC | SOIC; Other; 14-SOIC (0.154", 3.90mm Width) | ||
| Supply Voltage | 18V | 3V ~ 18V | 18 v | 1.8V; 3V ~ 18V | 18V | 1.8V | 3V ~ 18V | ||||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 80 ns | 80 ns | 100 ns | 80 ns |