Manufacturer: ON Semiconductor
Win Source Part Number: 093784-MC14093BCPG
Packaging: Tube/Rail
Features: Schmitt Trigger
Number of Circuits: 4
Mounting: Through Hole
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8.8mA, 8.8mA
Max Propagation Delay @ V, Max CL: 80ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.9 V to 4 V
Logic Level - High: 3.6 V to 10.8 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
CMOS Schmitt Trigger NAND Gate IC, PDIP-14 Product overview: MC14093BCPG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14093BCPG can be used for catalog matching and distributor lookup.
NAND Gate IC 4 Channel Schmitt Trigger 14-PDIP
IC GATE NAND 4CH 2-INP 14DIP
NAND Gate IC 4 Channel 14-PDIP
IC GATE NAND 4CH 2IN 14DIP
IC GATE NAND 4CH 2IN 14DIP
CMOS Logic, Quad 2-Input NAND Gates with Schmitt Trigger, PDIP14, Pb-Free
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 093784-MC14093BCPG | 705-MC14093BCPG | MC14093BCPGOS-ND | MC14093BCPG | MC14093BCPG | MC14093BCPG | MC14093BCPG | 70099868 |
| Product Name | Logic - Logic - Gates and Inverters - MC14093BCPG | Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | CMOS Logic, Quad 2-Input NAND Gates with Schmitt Trigger, PDIP14, Pb-Free |
| Gate Type | NOT; NAND; NAND Gate | NAND; NAND GATE, Schmitt Trigger | NAND | NAND | NAND; NAND Gate | NOT; NAND | NAND; NAND Gate | NAND |
| Supply Voltage | 3 V ~ 18 V | 18V | 3V ~ 18V | 1.8V | 1.8V; 3V ~ 18V | 3.6V ~ 10.8V (Low), 0.9V ~ 4V (High) | 3V ~ 18V | |
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 80 ns | 80 ns | 80 ns | 80 ns | ||||
| Low Level Output Current (Sink) | 8.8 mA | 8.8 mA | 8.8 mA |