onsemi Logic - Logic - Gates and Inverters - MC14093BCP MC14093BCP

Description
Manufacturer: ON Semiconductor Win Source Part Number: 093217-MC14093BCP Packaging: Tube/Rail Features: Schmitt Trigger Number of Circuits: 4 Mounting: Through Hole Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 8.8mA, 8.8mA Max Propagation Delay @ V, Max CL: 80ns @ 15V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.9 V to 4 V Logic Level - High: 3.6 V to 10.8 V Family Name: MC14093 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 3 V to 18 V Alternative Parts (Cross-Reference): HCF4093BEY; BU4093B; TC4093BP(F,N,M); TC4093BP(TB,N,F); Introduction Date: May 07, 1996 ECCN: EAR99 Country of Origin: Czech Republic, Slovakia (Slovak Republic) , United States of America Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing, Consumer Electronics, Embedded Design & Development
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 093217-MC14093BCP Packaging: Tube/Rail Features: Schmitt Trigger Number of Circuits: 4 Mounting: Through Hole Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 8.8mA, 8.8mA Max Propagation Delay @ V, Max CL: 80ns @ 15V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.9 V to 4 V Logic Level - High: 3.6 V to 10.8 V Family Name: MC14093 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 3 V to 18 V Alternative Parts (Cross-Reference): HCF4093BEY; BU4093B; TC4093BP(F,N,M); TC4093BP(TB,N,F); Introduction Date: May 07, 1996 ECCN: EAR99 Country of Origin: Czech Republic, Slovakia (Slovak Republic) , United States of America Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing, Consumer Electronics, Embedded Design & Development
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC14093BCP - 093217-MC14093BCP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC14093BCP
093217-MC14093BCP
Logic - Logic - Gates and Inverters - MC14093BCP 093217-MC14093BCP
Manufacturer: ON Semiconductor Win Source Part Number: 093217-MC14093BCP Packaging: Tube/Rail Features: Schmitt Trigger Number of Circuits: 4 Mounting: Through Hole Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 8.8mA, 8.8mA Max Propagation Delay @ V, Max CL: 80ns @ 15V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.9 V to 4 V Logic Level - High: 3.6 V to 10.8 V Family Name: MC14093 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 3 V to 18 V Alternative Parts (Cross-Reference): HCF4093BEY; BU4093B; TC4093BP(F,N,M); TC4093BP(TB,N,F); Introduction Date: May 07, 1996 ECCN: EAR99 Country of Origin: Czech Republic, Slovakia (Slovak Republic) , United States of America Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing, Consumer Electronics, Embedded Design & Development

Manufacturer: ON Semiconductor
Win Source Part Number: 093217-MC14093BCP
Packaging: Tube/Rail
Features: Schmitt Trigger
Number of Circuits: 4
Mounting: Through Hole
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8.8mA, 8.8mA
Max Propagation Delay @ V, Max CL: 80ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.9 V to 4 V
Logic Level - High: 3.6 V to 10.8 V
Family Name: MC14093
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 3 V to 18 V
Alternative Parts (Cross-Reference): HCF4093BEY; BU4093B; TC4093BP(F,N,M); TC4093BP(TB,N,F);
Introduction Date: May 07, 1996
ECCN: EAR99
Country of Origin: Czech Republic, Slovakia (Slovak Republic) , United States of America
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Application Field: Used in Clock & Timing, Consumer Electronics, Embedded Design & Development

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 093217-MC14093BCP
Product Name Logic - Logic - Gates and Inverters - MC14093BCP
Gate Type NOT; NAND; NAND Gate
Supply Voltage 3 V ~ 18 V
Logic Family CMOS
Inputs 2
Propagation Delay 80 ns
Unlock Full Specs
to access all available technical data

Similar Products

8-Channel Level Translator - MYXAF54RHC804/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-74AHC04BQ-Q100XTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers
Gates and Inverters - 54LS10LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
Logic Gates - 8228714P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Multifunction
Logic Family Multifunction
Inputs 2
View Details