onsemi Dual 18V SOIC Logic IC MC14082BDR2G

Description
Dual 4-Input AND Gate IC, CMOS, SOIC-14, 3-18V Product overview: MC14082BDR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14082BDR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual 4-Input AND Gate IC, CMOS, SOIC-14, 3-18V Product overview: MC14082BDR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14082BDR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 18V SOIC Logic IC
705-MC14082BDR2G
Dual 18V SOIC Logic IC 705-MC14082BDR2G
Dual 4-Input AND Gate IC, CMOS, SOIC-14, 3-18V Product overview: MC14082BDR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14082BDR2G can be used for catalog matching and distributor lookup.

Dual 4-Input AND Gate IC, CMOS, SOIC-14, 3-18V Product overview: MC14082BDR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14082BDR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - MC14082BDR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC14082BDR2GOSDKR-ND
Gates and Inverters MC14082BDR2GOSDKR-ND
AND Gate IC 2 Channel 14-SOIC

AND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - MC14082BDR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC14082BDR2GOSCT-ND
Gates and Inverters MC14082BDR2GOSCT-ND
AND Gate IC 2 Channel 14-SOIC

AND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - MC14082BDR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC14082BDR2GOSTR-ND
Gates and Inverters MC14082BDR2GOSTR-ND
AND Gate IC 2 Channel 14-SOIC

AND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - MC14082BDR2G - 1217666-MC14082BDR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC14082BDR2G
1217666-MC14082BDR2G
Logic - Logic - Gates and Inverters - MC14082BDR2G 1217666-MC14082BDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1217666-MC14082BDR2G Series: 4000B Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Logic Type: AND Gate Number of Inputs: 4 Current - Output High, Low: 8.8mA, 8.8mA Operating Supply Voltage: 3 V ~ 18 V Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF Logic Level - Low: 1.5 V ~ 4 V Logic Level - High: 3.5 V ~ 11 V Family Name: MC14082 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 14-SOIC Maximum Quiescent Current: 1μA Alternative Parts (Cross-Reference): CD4082BPWG4; CD4082BPWRG4; CD4082BPWE4; Introduction Date: May 07, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1217666-MC14082BDR2G
Series: 4000B
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Logic Type: AND Gate
Number of Inputs: 4
Current - Output High, Low: 8.8mA, 8.8mA
Operating Supply Voltage: 3 V ~ 18 V
Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF
Logic Level - Low: 1.5 V ~ 4 V
Logic Level - High: 3.5 V ~ 11 V
Family Name: MC14082
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 1μA
Alternative Parts (Cross-Reference): CD4082BPWG4; CD4082BPWRG4; CD4082BPWE4;
Introduction Date: May 07, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - MC14082BDR2G - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
MC14082BDR2G
Gates and Inverters MC14082BDR2G
IC GATE AND 2CH 4-INP 14SOIC

IC GATE AND 2CH 4-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
MC14082BDR2G
Logic Gates MC14082BDR2G
Logic Gates 3-18V Dual 4-Input AND

Logic Gates 3-18V Dual 4-Input AND

Buy Now Datasheet
Gates and Inverters - MC14082BDR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC14082BDR2G
Gates and Inverters MC14082BDR2G
AND Gate IC 2 Channel 14-SOIC

AND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
And Gate, Dual, 4 I/p, Soic-14; Logic Family / Base Number Onsemi - 30AC9827 - Newark, An Avnet Company
Chicago, IL, United States
And Gate, Dual, 4 I/p, Soic-14; Logic Family / Base Number Onsemi
30AC9827
And Gate, Dual, 4 I/p, Soic-14; Logic Family / Base Number Onsemi 30AC9827
AND GATE, DUAL, 4 I/P, SOIC-14; Logic Family / Base Number:-; Logic Type:AND Gate; Output Current:-; No. of Inputs:4; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC Family:-; Logic RoHS Compliant: Yes

AND GATE, DUAL, 4 I/P, SOIC-14; Logic Family / Base Number:-; Logic Type:AND Gate; Output Current:-; No. of Inputs:4; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC Family:-; Logic RoHS Compliant: Yes

Supplier's Site Datasheet
Logic - Gates and Inverters - MC14082BDR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC14082BDR2G
Logic - Gates and Inverters MC14082BDR2G
IC GATE AND 2CH 4-INP 14SOIC

IC GATE AND 2CH 4-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC14082BDR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC14082BDR2G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC14082BDR2G
IC GATE AND 2CH 4-INP 14SOIC

IC GATE AND 2CH 4-INP 14SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-MC14082BDR2G MC14082BDR2GOSDKR-ND 1217666-MC14082BDR2G MC14082BDR2G MC14082BDR2G MC14082BDR2G 30AC9827 MC14082BDR2G MC14082BDR2G
Product Name Dual 18V SOIC Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - MC14082BDR2G Gates and Inverters Logic Gates Gates and Inverters And Gate, Dual, 4 I/p, Soic-14; Logic Family / Base Number Onsemi Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND; AND GATE AND NOT; AND; AND Gate AND; AND Gate AND; AND Gate AND; AND Gate NOT; AND AND
Supply Voltage 18V 3V ~ 18V 3 V ~ 18 V 3V ~ 18V 1.8V; 3V ~ 18V 18V 3.5V ~ 11V (Low), 1.5V ~ 4V (High) 1.8V
Inputs 4 4 4 4 4 4
Propagation Delay 100 ns 100 ns 100 ns 100 ns
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54F13FMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Logic Gates - 7705327P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
Hex Inverter, Schmitt - MYXAF54RHC14/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 5409FMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers