AND Gate IC 2 Channel 14-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 883299-MC14082BDG
Series: 4000B
Operating Temperature Range: -55°C ~ 125°C
Features: AND Gate IC 2 Channel - 14-SOIC
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: MC14082
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 55
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Dual 4-Input CMOS AND Gate, SOIC-14, 18V Product overview: MC14082BDG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14082BDG can be used for catalog matching and distributor lookup.
IC GATE AND 2CH 4-INP 14SOIC
IC GATE AND 2CH 4-INP 14SOIC
4000 CMOS, SMD, 4082, SOIC14, 15V; Logic Family / Base Number:MC14082; Logic Type:AND; Output Current:8.8mA; No. of Inputs:4; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
Logic Gates 3-18V Dual 4-Input AND
AND Gate IC 2 Channel 14-SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC14082BDGOS-ND | 883299-MC14082BDG | 705-MC14082BDG | MC14082BDG | MC14082BDG | 92K6862 | MC14082BDG | MC14082BDG |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - MC14082BDG | Dual 18V SOIC Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | 4000 Cmos, Smd, 4082, Soic14, 15V; Logic Family / Base Number Onsemi | Logic Gates | Gates and Inverters |
| Gate Type | AND | NOT | AND; AND GATE | AND | NOT; AND | AND; AND | AND; AND Gate | |
| Supply Voltage | 3V ~ 18V | 18V | 1.8V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 18V | 1.8V; 3V ~ 18V | ||
| Inputs | 4 | 4 | 4 | 4 | ||||
| Propagation Delay | 100 ns | 100 ns | ||||||
| Low Level Output Current (Sink) | 8.8 mA | 8.8 mA |