AND Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14
AND Gate IC 4 Channel SOEIAJ-14
4000/14000/40000 SERIES, QUAD 2-INPUT AND GATE, PDSO14, LEAD FREE, EIAJ, SO-14 Product overview: MC14081BFELG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14081BFELG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1073172-MC14081BFELG
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 8.8mA, 8.8mA
Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOEIAJ-14
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
IC GATE AND 4CH 2-INP SOEIAJ-14
IC GATE AND 4CH 2-INP SOEIAJ-14
AND Gate IC 4 Channel SOEIAJ-14
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC14081BFELG | MC14081BFELGOSTR-ND | 705-MC14081BFELG | 1073172-MC14081BFELG | MC14081BFELG | MC14081BFELG | MC14081BFELG |
| Product Name | Gates and Inverters | Quad Logic IC | Logic - Logic - Gates and Inverters - MC14081BFELG | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | AND | AND | AND; AND GATE | NOT; AND; AND Gate | AND | NOT; AND | AND; AND Gate |
| Logic Family | CMOS | ||||||
| IC Package Type | SOP; Other; SOP14 | SOIC; Other; "14-SOIC (0.209"", 5.30mm Width)" | Other; SOIC | Other; SOEIAJ-14 | SOIC; Other; 14-SOIC (0.209\", 5.30mm Width) | ||
| Supply Voltage | 3V ~ 18V | 18V | 3 V ~ 18 V | 1.8V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 1.8V; 3V ~ 18V | |
| Inputs | 2 | 2 | 2 | 2 |