Manufacturer: ON Semiconductor
Win Source Part Number: 123497-MC14081BFEL
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 8.8mA, 8.8mA
Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOEIAJ-14
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 3 V to 18 V
4000/14000/40000 SERIES, QUAD 2-INPUT AND GATE, PDSO14, EIAJ, SO-14 Product overview: MC14081BFEL from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14081BFEL can be used for catalog matching and distributor lookup.
AND Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14
AND Gate IC 4 Channel SOEIAJ-14
IC GATE AND 4CH 2-INP SOEIAJ-14
IC GATE AND 4CH 2-INP SOEIAJ-14
AND Gate IC 4 Channel SOEIAJ-14
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 123497-MC14081BFEL | 705-MC14081BFEL | MC14081BFEL | MC14081BFEL-ND | MC14081BFEL | MC14081BFEL | MC14081BFEL |
| Product Name | Logic - Logic - Gates and Inverters - MC14081BFEL | Quad Logic IC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NOT; AND; AND Gate | AND; AND GATE | AND | AND | NOT; AND | AND | AND; AND Gate |
| Supply Voltage | 3 V ~ 18 V | 18V | 3V ~ 18V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 1.8V | 1.8V; 3V ~ 18V | |
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 100 ns | 100 ns | 100 ns | ||||
| Low Level Output Current (Sink) | 8.8 mA | 8.8 mA | 8.8 mA |