The MC14081BDR2G is a quad 2-input AND gate from Quarktwin Technology Ltd., designed using complementary MOS technology. It operates within a supply voltage range of 3.0 Vdc to 18 Vdc and features buffered outputs capable of driving two low-power TTL loads or one low-power Schottky TTL load. The device includes double diode protection on all inputs, ensuring enhanced reliability. It is a pin-for-pin replacement for corresponding CD4000 series devices and is compliant with RoHS standards, making it suitable for various applications, including automotive, as indicated by its AEC-Q100 qualification. The operating temperature range extends from -55°C to +125°C, and the device is available in a SOIC-14 package with 2500 units per tape and reel. This product is ideal for engineers seeking low power dissipation and high noise immunity in their designs.
Manufacturer: ON Semiconductor
Win Source Part Number: 005244-MC14081BDR2G
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 8.8mA, 8.8mA
Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
AND Gate IC 4 Channel 14-SOIC
AND Gate IC 4 Channel 14-SOIC
AND Gate IC 4 Channel 14-SOIC
Quad 2-Input AND Gate
Quad 2-Input AND Gate, SOIC-14 NB, 2500-REEL Product overview: MC14081BDR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14081BDR2G can be used for catalog matching and distributor lookup.
AND GATE, QUAD, 2I/P, SOIC-14; Logic Family / Base Number:MC14081; Logic Type:AND Gate; Output Current:8.8mA; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
QUAD AND GATE, 2I/P, SOIC-14, FULL REEL; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:-; Logic IC Family:MC140; Supply Voltage Min:3V; Supply Voltage Max:18V; Output Current:8.8mA; No. of Circuits:4RoHS Compliant: Yes
IC GATE AND 4CH 2-INP 14SOIC
IC GATE AND 4CH 2-INP 14SOIC
AND Gate IC 4 Channel 14-SOIC
IC GATE AND 4CH 2-INP 14SOIC
Logic Gates 3-18V Quad 2-Input AND
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 005244-MC14081BDR2G | MC14081BDR2GOSCT-ND | MC14081BDR2G | 705-MC14081BDR2G | 50AC5974 | 45J1087 | MC14081BDR2G | MC14081BDR2G | MC14081BDR2G | MC14081BDR2G | MC14081BDR2G |
| Product Name | Logic - Logic - Gates and Inverters - MC14081BDR2G | Gates and Inverters | Quad SOIC Logic IC | And Gate, Quad, 2I/p, Soic-14; Logic Family / Base Number Onsemi | Quad And Gate, 2I/p, Soic-14, Full Reel; No. Of Inputs Onsemi | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | |
| Gate Type | NOT; AND; AND Gate | AND | AND | AND | AND; AND Gate | AND; AND Gate | NOT; AND | AND; AND Gate | AND | ||
| Supply Voltage | 3 V ~ 18 V | 3V ~ 18V | 18V | 18V | 3V ~ 18V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 1.8V; 3V ~ 18V | 1.8V | |||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 100 ns | 100 ns | 100 ns | ||||||||
| Low Level Output Current (Sink) | 8.8 mA | 8.8 mA | 8.8 mA |