onsemi Quad 18V Logic IC MC14081BCPG

Description
CMOS Quad 2-Input AND Gate IC, PDIP, 3-18V Product overview: MC14081BCPG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 18V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14081BCPG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMOS Quad 2-Input AND Gate IC, PDIP, 3-18V Product overview: MC14081BCPG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 18V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14081BCPG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 18V Logic IC
705-MC14081BCPG
Quad 18V Logic IC 705-MC14081BCPG
CMOS Quad 2-Input AND Gate IC, PDIP, 3-18V Product overview: MC14081BCPG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 18V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14081BCPG can be used for catalog matching and distributor lookup.

CMOS Quad 2-Input AND Gate IC, PDIP, 3-18V Product overview: MC14081BCPG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 18V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14081BCPG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - MC14081BCPG - 1073170-MC14081BCPG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC14081BCPG
1073170-MC14081BCPG
Logic - Logic - Gates and Inverters - MC14081BCPG 1073170-MC14081BCPG
Manufacturer: ON Semiconductor Win Source Part Number: 1073170-MC14081BCPG Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 8.8mA, 8.8mA Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Application Field: Used in Automation & Process Control, Clock & Timing, Consumer Electronics, Robotics

Manufacturer: ON Semiconductor
Win Source Part Number: 1073170-MC14081BCPG
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 8.8mA, 8.8mA
Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Application Field: Used in Automation & Process Control, Clock & Timing, Consumer Electronics, Robotics

Buy Now Datasheet
Gates and Inverters - MC14081BCPGOS-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC14081BCPGOS-ND
Gates and Inverters MC14081BCPGOS-ND
AND Gate IC 4 Channel 14-PDIP

AND Gate IC 4 Channel 14-PDIP

Buy Now Datasheet
Gates and Inverters - MC14081BCPG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC14081BCPG
Gates and Inverters MC14081BCPG
AND Gate IC 4 Channel 14-PDIP

AND Gate IC 4 Channel 14-PDIP

Buy Now Datasheet
Logic - Gates and Inverters - MC14081BCPG - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC14081BCPG
Logic - Gates and Inverters MC14081BCPG
IC GATE AND 4CH 2-INP 14DIP

IC GATE AND 4CH 2-INP 14DIP

Supplier's Site Datasheet
CMOS Logic, Quad 2-Input AND Gate, PDIP14, Pb-Free - 70099865 - Allied Electronics, Inc.
Fort Worth, TX, USA
CMOS Logic, Quad 2-Input AND Gate, PDIP14, Pb-Free
70099865
CMOS Logic, Quad 2-Input AND Gate, PDIP14, Pb-Free 70099865
QUAD 2-Input AND Gate, 3v to 18v, 260degc, 14 Pin Pdip, PB FREE The B Series logic gates are constructed with P and N channelenhancement mode devices in a single monolithic structure (Complementary MOS). Their primary use is where low power dissipation and/or high noise immunity is desired. Supply Voltage Range = 3.0 Vdc to 18 Vdc All Outputs Buffered Capable of Driving Two Low?power TTL Loads or One Low?power Schottky TTL Load Over the Rated Temperature Range. Double Diode Protection on All Inputs Except: Triple Diode Protection on MC14011B and MC14081B Pin?for?Pin Replacements for Corresponding CD4000 Series B Suffix Devices

QUAD 2-Input AND Gate, 3v to 18v, 260degc, 14 Pin Pdip, PB FREE
The B Series logic gates are constructed with P and N channelenhancement mode devices in a single monolithic structure (Complementary MOS). Their primary use is where low power dissipation and/or high noise immunity is desired.

  • Supply Voltage Range = 3.0 Vdc to 18 Vdc
  • All Outputs Buffered
  • Capable of Driving Two Low?power TTL Loads or One Low?power Schottky TTL Load Over the Rated Temperature Range.
  • Double Diode Protection on All Inputs Except: Triple Diode Protection on MC14011B and MC14081B
  • Pin?for?Pin Replacements for Corresponding CD4000 Series B Suffix Devices
Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC14081BCPG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC14081BCPG
Integrated Circuits (ICs) - Logic - Gates and Inverters MC14081BCPG
IC GATE AND 4CH 2-INP 14DIP

IC GATE AND 4CH 2-INP 14DIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-MC14081BCPG 1073170-MC14081BCPG MC14081BCPGOS-ND MC14081BCPG MC14081BCPG 70099865 MC14081BCPG
Product Name Quad 18V Logic IC Logic - Logic - Gates and Inverters - MC14081BCPG Gates and Inverters Gates and Inverters Logic - Gates and Inverters CMOS Logic, Quad 2-Input AND Gate, PDIP14, Pb-Free Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND; AND GATE NOT; AND; AND Gate AND AND; AND Gate NOT; AND AND AND
Supply Voltage 18V 3 V ~ 18 V 3V ~ 18V 1.8V; 3V ~ 18V 3.5V ~ 11V (Low), 1.5V ~ 4V (High) 1.8V
Inputs 2 2 2 2 2
Propagation Delay 100 ns 100 ns 100 ns
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 4007A/BCA - Quarktwin Technology Ltd.
View Details
2 suppliers
5-Channel 100MHz Transceiver - AP54RHC506ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Specs
Gate Type D-Type Bus Interface
Supply Voltage 5 V
Logic Family AHCT
View Details