XNOR (Exclusive NOR) IC 4 Channel SOEIAJ-14
XNOR Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14
XNOR (Exclusive NOR) IC 4 Channel SOEIAJ-14
IC GATE XNOR 4CH 2-INP SOEIAJ-14
IC GATE XNOR 4CH 2-INP SOEIAJ-14
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC14077BFELG-ND | MC14077BFELG | MC14077BFELG | MC14077BFELG | MC14077BFELG |
| Product Name | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | XNOR | OR; NOR; XNOR | NOR; XNOR; XNOR (Exclusive NOR) | NOR; XNOR | NOT; NOR; XNOR |
| Supply Voltage | 3V ~ 18V | 1.8V; 3V ~ 18V | 1.8V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | |
| Inputs | 2 | 2 | |||
| Propagation Delay | 110 ns | ||||
| Low Level Output Current (Sink) | 8.8 mA | 8.8 mA |