Manufacturer: ON Semiconductor
Win Source Part Number: 118638-MC14077BDR2G
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XNOR (Exclusive NOR)
Number of Inputs: 2
Current - Output High, Low: 8.8mA, 8.8mA
Max Propagation Delay @ V, Max CL: 110ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
XNOR (Exclusive NOR) IC 4 Channel 14-SOIC
XNOR (Exclusive NOR) IC 4 Channel 14-SOIC
XNOR (Exclusive NOR) IC 4 Channel 14-SOIC
Quad XNOR Gate, CMOS, SOIC-14, 3-18V Product overview: MC14077BDR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14077BDR2G can be used for catalog matching and distributor lookup.
XNOR Gate 4-Element 2-IN CMOS 14-Pin SOIC N T/R
IC GATE XNOR 4CH 2-INP 14SOIC
IC GATE XNOR 4CH 2-INP 14SOIC
XNOR (Exclusive NOR) IC 4 Channel 14-SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 118638-MC14077BDR2G | MC14077BDR2GOSCT-ND | 705-MC14077BDR2G | 598-MC14077BDR2G | MC14077BDR2G | MC14077BDR2G | MC14077BDR2G | MC14077BDR2G |
| Product Name | Logic - Logic - Gates and Inverters - MC14077BDR2G | Gates and Inverters | Quad 18V SOIC Logic IC | XNOR Gate 4-Element 2-IN CMOS 14-Pin SOIC N T/R | Logic - Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; NOR; XNOR (Exclusive NOR) | XNOR | NOR; XNOR; NOR GATE, XNOR, XOR GATE | NOR; XNOR | NOT; NOR; XNOR | NOR; XNOR | NOR; XNOR; XNOR (Exclusive NOR) | |
| Supply Voltage | 3 V ~ 18 V | 3V ~ 18V | 18V | 5V; 5V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 1.8V | 1.8V; 3V ~ 18V | |
| Inputs | 2 | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 110 ns | 110 ns | 110 ns | 110 ns | ||||
| Low Level Output Current (Sink) | 8.8 mA | 8.8 mA | 8.8 mA |