onsemi Logic - Logic - Gates and Inverters - MC14077BDG MC14077BDG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 125402-MC14077BDG Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: XNOR (Exclusive NOR) Number of Inputs: 2 Current - Output High, Low: 8.8mA, 8.8mA Max Propagation Delay @ V, Max CL: 110ns @ 15V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Family Name: MC14077 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 3 V to 18 V Alternative Parts (Cross-Reference): CD4077BNS; CD4077BNSE4; CD4077BPWR; CD4077BPWRE4; Introduction Date: May 07, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 125402-MC14077BDG Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: XNOR (Exclusive NOR) Number of Inputs: 2 Current - Output High, Low: 8.8mA, 8.8mA Max Propagation Delay @ V, Max CL: 110ns @ 15V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Family Name: MC14077 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 3 V to 18 V Alternative Parts (Cross-Reference): CD4077BNS; CD4077BNSE4; CD4077BPWR; CD4077BPWRE4; Introduction Date: May 07, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC14077BDG - 125402-MC14077BDG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC14077BDG
125402-MC14077BDG
Logic - Logic - Gates and Inverters - MC14077BDG 125402-MC14077BDG
Manufacturer: ON Semiconductor Win Source Part Number: 125402-MC14077BDG Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: XNOR (Exclusive NOR) Number of Inputs: 2 Current - Output High, Low: 8.8mA, 8.8mA Max Propagation Delay @ V, Max CL: 110ns @ 15V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Family Name: MC14077 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 3 V to 18 V Alternative Parts (Cross-Reference): CD4077BNS; CD4077BNSE4; CD4077BPWR; CD4077BPWRE4; Introduction Date: May 07, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 125402-MC14077BDG
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XNOR (Exclusive NOR)
Number of Inputs: 2
Current - Output High, Low: 8.8mA, 8.8mA
Max Propagation Delay @ V, Max CL: 110ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Family Name: MC14077
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 18 V
Alternative Parts (Cross-Reference): CD4077BNS; CD4077BNSE4; CD4077BPWR; CD4077BPWRE4;
Introduction Date: May 07, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - MC14077BDG - Rochester Electronics
Newburyport, MA, United States
XNOR Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14

XNOR Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
Quad 18V SOIC Logic IC
705-MC14077BDG
Quad 18V SOIC Logic IC 705-MC14077BDG
Quad XNOR Gate IC, SOIC-14, CMOS, 3-18V Product overview: MC14077BDG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14077BDG can be used for catalog matching and distributor lookup.

Quad XNOR Gate IC, SOIC-14, CMOS, 3-18V Product overview: MC14077BDG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14077BDG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - MC14077BDGOS-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC14077BDGOS-ND
Gates and Inverters MC14077BDGOS-ND
XNOR (Exclusive NOR) IC 4 Channel 14-SOIC

XNOR (Exclusive NOR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic Gates - 8063226P - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
8063226P
Logic Gates 8063226P
MC14077BDG, LOG CMOS GATE EXCLSV NOR

MC14077BDG, LOG CMOS GATE EXCLSV NOR

Supplier's Site
Logic Gates - 8063226 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
8063226
Logic Gates 8063226
MC14077BDG, LOG CMOS GATE EXCLSV NOR

MC14077BDG, LOG CMOS GATE EXCLSV NOR

Supplier's Site
Gates and Inverters - MC14077BDG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC14077BDG
Gates and Inverters MC14077BDG
XNOR (Exclusive NOR) IC 4 Channel 14-SOIC

XNOR (Exclusive NOR) IC 4 Channel 14-SOIC

Buy Now Datasheet
4000 Cmos, Smd, 4077, Soic14, 15V; Logic Family / Base Number Onsemi - 92K6858 - Newark, An Avnet Company
Chicago, IL, United States
4000 Cmos, Smd, 4077, Soic14, 15V; Logic Family / Base Number Onsemi
92K6858
4000 Cmos, Smd, 4077, Soic14, 15V; Logic Family / Base Number Onsemi 92K6858
4000 CMOS, SMD, 4077, SOIC14, 15V; Logic Family / Base Number:MC14077; Logic Type:XNOR; Output Current:8.8mA; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

4000 CMOS, SMD, 4077, SOIC14, 15V; Logic Family / Base Number:MC14077; Logic Type:XNOR; Output Current:8.8mA; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
MC14077BDG
Logic Gates MC14077BDG
Logic Gates 3-18V Quad XNOR

Logic Gates 3-18V Quad XNOR

Buy Now Datasheet
Logic - Gates and Inverters - MC14077BDG - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC14077BDG
Logic - Gates and Inverters MC14077BDG
IC GATE XNOR 4CH 2-INP 14SOIC

IC GATE XNOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC14077BDG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC14077BDG
Integrated Circuits (ICs) - Logic - Gates and Inverters MC14077BDG
IC GATE XNOR 4CH 2-INP 14SOIC

IC GATE XNOR 4CH 2-INP 14SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 125402-MC14077BDG MC14077BDG 705-MC14077BDG MC14077BDGOS-ND 8063226P 8063226 MC14077BDG 92K6858 MC14077BDG MC14077BDG MC14077BDG
Product Name Logic - Logic - Gates and Inverters - MC14077BDG Quad 18V SOIC Logic IC Gates and Inverters Logic Gates Logic Gates Gates and Inverters 4000 Cmos, Smd, 4077, Soic14, 15V; Logic Family / Base Number Onsemi Logic Gates Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT; NOR; XNOR (Exclusive NOR) OR; NOR; XNOR NOR; XNOR; NOR GATE, XNOR, XOR GATE XNOR NOR; NOR Nor NOR; XNOR; XNOR (Exclusive NOR) NOR; XNOR; XNOR NOT; NOR; XNOR NOR; XNOR
Supply Voltage 3 V ~ 18 V 18V 3V ~ 18V 18 v 1.8V; 3V ~ 18V 18V 3.5V ~ 11V (Low), 1.5V ~ 4V (High) 1.8V
Logic Family CMOS CMOS NOR CMOS; Nor
Inputs 2 2 2 2 2 2 2
Propagation Delay 110 ns 110 ns 110 ns 150 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 4085BDC - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Gates and Inverters - 74AHC86PW,112-ND - DigiKey
Specs
Gate Type XOR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
4 suppliers
 - 4002BDM - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Logic Gates - 1658860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Multifunction
Supply Voltage 5.5 v
Logic Family CMOS; Multifunction
View Details