Manufacturer: ON Semiconductor
Win Source Part Number: 1217656-MC14077BD
Packaging: Tube
Mounting Style: SMD
Logic Type: XNOR (Exclusive NOR)
Number of Inputs: 2
Current - Output High, Low: 8.8mA, 8.8mA
Logic Level - Low: 1.5V ~ 4V
Logic Level - High: 3.5V ~ 11V
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: 4077
Manufacturer Pack Quantity: 55
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 18V
Current - Quiescent (Maximum): 1μA
Max Propagation Delay at V, Max CL: 110ns at 15V, 50pF
4000/14000/40000 SERIES, QUAD 2-INPUT XNOR GATE, PDSO14, SOIC-14 Product overview: MC14077BD from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14077BD can be used for catalog matching and distributor lookup.
XNOR (Exclusive NOR) IC 4 Channel 14-SOIC
XNOR Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14
IC GATE XNOR 4CH 2-INP 14SOIC
XNOR (Exclusive NOR) IC 4 Channel 14-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1217656-MC14077BD | 705-MC14077BD | MC14077BDOS-ND | MC14077BD | MC14077BD | MC14077BD |
| Product Name | Logic - Logic - Gates and Inverters - MC14077BD | Quad SOIC Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NOT; NOR; XNOR (Exclusive NOR) | NOR; XNOR; NOR GATE, XNOR | XNOR | OR; NOR; XNOR | NOR; XNOR | NOR; XNOR; XNOR (Exclusive NOR) |
| Supply Voltage | 3V ~ 18V | 18V | 3V ~ 18V | 1.8V | 1.8V; 3V ~ 18V | |
| Logic Family | CMOS | CMOS | ||||
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 110 ns | 110 ns | 110 ns |