XNOR Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDIP14
Quad 2-Input XNOR Gate IC, CMOS, PDIP-14 Product overview: MC14077BCPG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14077BCPG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 207833-MC14077BCPG
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: XNOR (Exclusive NOR)
Number of Inputs: 2
Current - Output High, Low: 8.8mA, 8.8mA
Max Propagation Delay @ V, Max CL: 110ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 3 V to 18 V
XNOR (Exclusive NOR) IC 4 Channel 14-PDIP
CMOS Logic, Quad Exclusive NOR Gates, PDIP14, Pb-Free
IC GATE XNOR 4CH 2-INP 14DIP
XNOR (Exclusive NOR) IC 4 Channel 14-PDIP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC14077BCPG | 705-MC14077BCPG | 207833-MC14077BCPG | MC14077BCPGOS-ND | 70099864 | MC14077BCPG | MC14077BCPG |
| Product Name | Quad Logic IC | Logic - Logic - Gates and Inverters - MC14077BCPG | Gates and Inverters | CMOS Logic, Quad Exclusive NOR Gates, PDIP14, Pb-Free | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | OR; NOR; XNOR | NOR; XNOR; NOR GATE, XNOR | NOT; NOR; XNOR (Exclusive NOR) | XNOR | NOR | NOR; XNOR | NOR; XNOR; XNOR (Exclusive NOR) |
| Logic Family | CMOS | CMOS | |||||
| IC Package Type | DIP; Other; DIP14 | Other; PDIP | DIP; PDIP; Other; 14-PDIP | DIP; PDIP; Other; "14-DIP (0.300"", 7.62mm)" | PDIP; Other; PDIP-14 | DIP; Other; 14-DIP (0.300\", 7.62mm) | |
| Supply Voltage | 18V | 3 V ~ 18 V | 3V ~ 18V | 1.8V | 1.8V; 3V ~ 18V | ||
| Inputs | 2 | 2 | 2 | 2 |