Manufacturer: ON Semiconductor
Win Source Part Number: 127113-MC14077BCP
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: XNOR (Exclusive NOR)
Number of Inputs: 2
Current - Output High, Low: 8.8mA, 8.8mA
Max Propagation Delay @ V, Max CL: 110ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Family Name: MC14077
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 3 V to 18 V
Alternative Parts (Cross-Reference): 5962R9661104VCC; MC14077BFEL; MC14077BDG; MC14077BFG;
Introduction Date: May 07, 1996
ECCN: EAR99
Country of Origin: Czech Republic, Slovakia(SlovakRepub
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
XNOR (Exclusive NOR) IC 4 Channel 14-PDIP
4000/14000/40000 SERIES, QUAD 2-INPUT XNOR GATE, PDIP14, PLASTIC, DIP-14 Product overview: MC14077BCP from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14077BCP can be used for catalog matching and distributor lookup.
XNOR (Exclusive NOR) IC 4 Channel 14-PDIP
IC GATE XNOR 4CH 2-INP 14DIP
IC GATE XNOR 4CH 2-INP 14DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 127113-MC14077BCP | MC14077BCPOS-ND | 705-MC14077BCP | MC14077BCP | MC14077BCP | MC14077BCP |
| Product Name | Logic - Logic - Gates and Inverters - MC14077BCP | Gates and Inverters | Quad DIP Logic IC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; NOR; XNOR (Exclusive NOR) | XNOR | NOR; XNOR; NOR GATE | NOR; XNOR; XNOR (Exclusive NOR) | NOT; NOR; XNOR | NOR; XNOR |
| Supply Voltage | 3 V ~ 18 V | 3V ~ 18V | 18V | 1.8V; 3V ~ 18V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 1.8V |
| Logic Family | CMOS | |||||
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 110 ns | 110 ns | 110 ns |