AND Gate, 4000/14000/40000 Series, 3-Func, 3-Input, CMOS, PDSO14
AND Gate IC 3 Channel SOEIAJ-14
Manufacturer: ON Semiconductor
Win Source Part Number: 207832-MC14073BFELG
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 8.8mA, 8.8mA
Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOEIAJ-14
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 3 V to 18 V
4000/14000/40000 SERIES, TRIPLE 3-INPUT AND GATE, PDSO14, LEAD FREE, EIAJ, SO-14 Product overview: MC14073BFELG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14073BFELG can be used for catalog matching and distributor lookup.
IC GATE AND 3CH 3-INP SOEIAJ-14
AND Gate IC 3 Channel SOEIAJ-14
IC GATE AND 3CH 3-INP SOEIAJ-14
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC14073BFELG | MC14073BFELG-ND | 207832-MC14073BFELG | 705-MC14073BFELG | MC14073BFELG | MC14073BFELG | MC14073BFELG |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - MC14073BFELG | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | AND | AND | NOT; AND; AND Gate | AND; AND GATE | AND | AND; AND Gate | NOT; AND |
| Logic Family | CMOS | ||||||
| IC Package Type | SOP; Other; SOP14 | SOIC; Other; "14-SOIC (0.209"", 5.30mm Width)" | Other; SOEIAJ-14 | Other; SOIC | SOIC; Other; 14-SOIC (0.209\", 5.30mm Width) | ||
| Supply Voltage | 3V ~ 18V | 3 V ~ 18 V | 18V | 1.8V | 1.8V; 3V ~ 18V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | |
| Inputs | 3 | 3 | 3 | 3 |