IC GATE AND 3CH 3-INP 14-SOEIAJ Product overview: MC14073BFEL from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14073BFEL can be used for catalog matching and distributor lookup.
AND Gate, 4000/14000/40000 Series, 3-Func, 3-Input, CMOS, PDSO14
Manufacturer: ON Semiconductor
Win Source Part Number: 222114-MC14073BFEL
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 8.8mA, 8.8mA
Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOEIAJ-14
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 3 V to 18 V
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC14073BFEL | MC14073BFEL | 222114-MC14073BFEL | MC14073BFEL |
| Product Name | Logic IC | Logic - Logic - Gates and Inverters - MC14073BFEL | Gates and Inverters | |
| Gate Type | AND | AND | NOT; AND; AND Gate | |
| Inputs | 3 | 3 | ||
| Propagation Delay | 100 ns | 100 ns | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| IC Package Type | Other; Reel - TR | SOP; Other; SOP14 | Other; SOEIAJ-14 |