onsemi Gates and Inverters MC14073BDG

Description
AND Gate IC 3 Channel 14-SOIC
Request a Quote Datasheet
Description
AND Gate IC 3 Channel 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - MC14073BDGOS-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC14073BDGOS-ND
Gates and Inverters MC14073BDGOS-ND
AND Gate IC 3 Channel 14-SOIC

AND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - MC14073BDG - 116525-MC14073BDG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC14073BDG
116525-MC14073BDG
Logic - Logic - Gates and Inverters - MC14073BDG 116525-MC14073BDG
Manufacturer: ON Semiconductor Win Source Part Number: 116525-MC14073BDG Packaging: Tube/Rail Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 3 Current - Output High, Low: 8.8mA, 8.8mA Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 3 V to 18 V

Manufacturer: ON Semiconductor
Win Source Part Number: 116525-MC14073BDG
Packaging: Tube/Rail
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 8.8mA, 8.8mA
Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 18 V

Buy Now Datasheet
Singapore, Singapore
3V 18V SOIC Logic IC
705-MC14073BDG
3V 18V SOIC Logic IC 705-MC14073BDG
Triple 3-Input AND Gate IC, SOIC, CMOS, 3V-18V Product overview: MC14073BDG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3V, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14073BDG can be used for catalog matching and distributor lookup.

Triple 3-Input AND Gate IC, SOIC, CMOS, 3V-18V Product overview: MC14073BDG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3V, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14073BDG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - MC14073BDG - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC14073BDG
Logic - Gates and Inverters MC14073BDG
IC GATE AND 3CH 3-INP 14SOIC

IC GATE AND 3CH 3-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - MC14073BDG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC14073BDG
Gates and Inverters MC14073BDG
AND Gate IC 3 Channel 14-SOIC

AND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - MC14073BDG - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
MC14073BDG
Gates and Inverters MC14073BDG
IC GATE AND 3CH 3-INP 14SOIC

IC GATE AND 3CH 3-INP 14SOIC

Supplier's Site Datasheet
And Gate, Triple, 3 I/p, Soic-14; Logic Family / Base Number Onsemi - 81Y6564 - Newark, An Avnet Company
Chicago, IL, United States
And Gate, Triple, 3 I/p, Soic-14; Logic Family / Base Number Onsemi
81Y6564
And Gate, Triple, 3 I/p, Soic-14; Logic Family / Base Number Onsemi 81Y6564
AND GATE, TRIPLE, 3 I/P, SOIC-14; Logic Family / Base Number:MC14073; Logic Type:AND; Output Current:8.8mA; No. of Inputs:3; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

AND GATE, TRIPLE, 3 I/P, SOIC-14; Logic Family / Base Number:MC14073; Logic Type:AND; Output Current:8.8mA; No. of Inputs:3; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC14073BDG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC14073BDG
Integrated Circuits (ICs) - Logic - Gates and Inverters MC14073BDG
IC GATE AND 3CH 3-INP 14SOIC

IC GATE AND 3CH 3-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
MC14073BDG
Logic Gates MC14073BDG
Logic Gates 3-18V Triple 3-Input AND

Logic Gates 3-18V Triple 3-Input AND

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC14073BDGOS-ND 116525-MC14073BDG 705-MC14073BDG MC14073BDG MC14073BDG MC14073BDG 81Y6564 MC14073BDG MC14073BDG
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - MC14073BDG 3V 18V SOIC Logic IC Logic - Gates and Inverters Gates and Inverters Gates and Inverters And Gate, Triple, 3 I/p, Soic-14; Logic Family / Base Number Onsemi Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates
Gate Type AND NOT; AND; AND Gate AND; AND GATE NOT; AND AND; AND Gate AND; AND Gate AND; AND AND
Supply Voltage 3V ~ 18V 3 V ~ 18 V 18V 3.5V ~ 11V (Low), 1.5V ~ 4V (High) 1.8V; 3V ~ 18V 3V ~ 18V 18V 1.8V
Inputs 3 3 3 3 3 3
Propagation Delay 100 ns 100 ns 100 ns 100 ns
Low Level Output Current (Sink) 8.8 mA 8.8 mA 8.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1221516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 6 v
Logic Family And
View Details
Dual I/O Arbiter - MYXAF54RHC486/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details