AND Gate IC 3 Channel 14-PDIP
CMOS Triple 3-Input AND Gate IC, PDIP, 3V-18V Product overview: MC14073BCPG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3V, 18V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14073BCPG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 207831-MC14073BCPG
Packaging: Tube/Rail
Number of Circuits: 3
Mounting: Through Hole
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 8.8mA, 8.8mA
Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
IC GATE AND 3CH 3-INP 14DIP
IC GATE AND 3CH 3-INP 14DIP
AND Gate IC 3 Channel 14-PDIP
IC GATE AND 3CH 3-INP 14DIP
CMOS Logic, Triple 3-Input AND Gate, PDIP14, Pb-Free
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC14073BCPGOS-ND | 705-MC14073BCPG | 207831-MC14073BCPG | MC14073BCPG | MC14073BCPG | MC14073BCPG | MC14073BCPG | 70099863 |
| Product Name | Gates and Inverters | 3V 18V Logic IC | Logic - Logic - Gates and Inverters - MC14073BCPG | Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | CMOS Logic, Triple 3-Input AND Gate, PDIP14, Pb-Free |
| Gate Type | AND | AND; AND GATE | NOT; AND; AND Gate | NOT; AND | AND; AND Gate | AND; AND Gate | AND | AND |
| Supply Voltage | 3V ~ 18V | 18V | 3 V ~ 18 V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 3V ~ 18V | 1.8V; 3V ~ 18V | 1.8V | |
| Inputs | 3 | 3 | 3 | 3 | 3 | 3 | ||
| Propagation Delay | 100 ns | 100 ns | 100 ns | 100 ns | ||||
| Low Level Output Current (Sink) | 8.8 mA | 8.8 mA | 8.8 mA |