The MC14071BDTR2G is a quad 2-input OR gate from the B Series of CMOS logic devices, designed for low power dissipation and high noise immunity. It operates within a supply voltage range of 3.0 Vdc to 18 Vdc and is capable of driving two low-power TTL loads or one low-power Schottky TTL load across its rated temperature range of -55°C to +125°C. The device features buffered outputs and includes double diode protection on all inputs, ensuring reliability in various applications. It is available in a 14-TSSOP package, making it suitable for surface mount applications. The product is RoHS compliant and Pb-free, aligning with modern environmental standards. This component is a pin-for-pin replacement for corresponding CD4000 series devices, facilitating easy integration into existing designs.
Quad 2-Input OR Gate IC, CMOS, TSSOP-14, Surface Mount Product overview: MC14071BDTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SMD, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14071BDTR2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 926080-MC14071BDTR2G
Series: 4000B
Operating Temperature Range: -55°C ~ 125°C
Features: OR Gate IC 4 Channel - 14-TSSOP
Package: 14-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: MC14071
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 36 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MC14071BDTR2G-ND, MC14071BDTR2GOSTR, MC14071BDTR2GOSCT, MC14071BDTR2GOSDKR
OR Gate IC 4 Channel 14-TSSOP
OR Gate IC 4 Channel 14-TSSOP
OR Gate IC 4 Channel 14-TSSOP
OR GATE, 2 I/P, -55 TO 125DEG C; Logic Function:OR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:4071; Logic IC Family:4000B; Supply Voltage Min:3V; Output Current:- RoHS Compliant: Yes
OR Gate IC 4 Channel 14-TSSOP
IC GATE OR 4CH 2-INP 14TSSOP
Logic Gates 3-18V Quad 2-Input OR
IC GATE OR 4CH 2-INP 14TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC14071BDTR2G | 926080-MC14071BDTR2G | MC14071BDTR2GOSTR-ND | 42K0533 | MC14071BDTR2G | MC14071BDTR2G | MC14071BDTR2G | MC14071BDTR2G |
| Product Name | Quad SMD TSSOP Logic IC | Logic - Logic - Gates and Inverters - MC14071BDTR2G | Gates and Inverters | Or Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi | Gates and Inverters | Logic - Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | OR; OR GATE | NOT | OR | OR; OR Gate | NOT; OR | OR | ||
| Supply Voltage | 18V | 3V ~ 18V | 1.8V; 3V ~ 18V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 1.8V | |||
| Inputs | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 100 ns | 100 ns | ||||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |