onsemi Gates and Inverters MC14071BDR2G

Description
OR Gate IC 4 Channel 14-SOIC
Request a Quote Datasheet
Description
OR Gate IC 4 Channel 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - MC14071BDR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC14071BDR2GOSCT-ND
Gates and Inverters MC14071BDR2GOSCT-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - MC14071BDR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC14071BDR2GOSDKR-ND
Gates and Inverters MC14071BDR2GOSDKR-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - MC14071BDR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC14071BDR2GOSTR-ND
Gates and Inverters MC14071BDR2GOSTR-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad 18V SOIC Logic IC
705-MC14071BDR2G
Quad 18V SOIC Logic IC 705-MC14071BDR2G
Quad 2-Input OR Gate IC, CMOS, SOIC-14, 3-18V Product overview: MC14071BDR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14071BDR2G can be used for catalog matching and distributor lookup.

Quad 2-Input OR Gate IC, CMOS, SOIC-14, 3-18V Product overview: MC14071BDR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14071BDR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - MC14071BDR2G - 102409-MC14071BDR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC14071BDR2G
102409-MC14071BDR2G
Logic - Logic - Gates and Inverters - MC14071BDR2G 102409-MC14071BDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 102409-MC14071BDR2G Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 8.8mA, 8.8mA Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 3 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 102409-MC14071BDR2G
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 8.8mA, 8.8mA
Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - MC14071BDR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC14071BDR2G
Gates and Inverters MC14071BDR2G
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - MC14071BDR2G - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
MC14071BDR2G
Gates and Inverters MC14071BDR2G
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
MC14071BDR2G
Logic Gates MC14071BDR2G
Logic Gates 3-18V Quad 2-Input OR

Logic Gates 3-18V Quad 2-Input OR

Buy Now Datasheet
Logic - Gates and Inverters - MC14071BDR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC14071BDR2G
Logic - Gates and Inverters MC14071BDR2G
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
MC14071BDR2G; Quad 2-Input OR Logic Gate; 3 - 18 V; 14-Pin SOIC - 598-MC14071BDR2G - Utmel Electronic Limited
Hong Kong, China
MC14071BDR2G; Quad 2-Input OR Logic Gate; 3 - 18 V; 14-Pin SOIC
598-MC14071BDR2G
MC14071BDR2G; Quad 2-Input OR Logic Gate; 3 - 18 V; 14-Pin SOIC 598-MC14071BDR2G
MC14071BDR2G; Quad 2-Input OR Logic Gate; 3 - 18 V; 14-Pin SOIC

MC14071BDR2G; Quad 2-Input OR Logic Gate; 3 - 18 V; 14-Pin SOIC

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC14071BDR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC14071BDR2G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC14071BDR2G
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site
Or Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Onsemi - 50AC5973 - Newark, An Avnet Company
Chicago, IL, United States
Or Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Onsemi
50AC5973
Or Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Onsemi 50AC5973
OR GATE, QUAD, 2 I/P, SOIC-14; Logic Family / Base Number:MC14071B; Logic Type:OR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

OR GATE, QUAD, 2 I/P, SOIC-14; Logic Family / Base Number:MC14071B; Logic Type:OR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC14071BDR2GOSCT-ND 705-MC14071BDR2G 102409-MC14071BDR2G MC14071BDR2G MC14071BDR2G MC14071BDR2G MC14071BDR2G 598-MC14071BDR2G MC14071BDR2G 50AC5973
Product Name Gates and Inverters Quad 18V SOIC Logic IC Logic - Logic - Gates and Inverters - MC14071BDR2G Gates and Inverters Gates and Inverters Logic Gates Logic - Gates and Inverters MC14071BDR2G; Quad 2-Input OR Logic Gate; 3 - 18 V; 14-Pin SOIC Integrated Circuits (ICs) - Logic - Gates and Inverters Or Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Onsemi
Gate Type OR OR; OR GATE NOT; OR; OR Gate OR; OR Gate OR; OR Gate NOT; OR OR OR OR; OR Gate
Supply Voltage 3V ~ 18V 18V 3 V ~ 18 V 1.8V; 3V ~ 18V 3V ~ 18V 3.5V ~ 11V (Low), 1.5V ~ 4V (High) 5V; 5V 1.8V 18V
Inputs 2 2 2 2 2 2 2
Propagation Delay 100 ns 100 ns 100 ns 100 ns 100 ns
Low Level Output Current (Sink) 8.8 mA 8.8 mA 8.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Hex Inverter - MYXAP54RHC04/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic IC - 705-5402DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Specs
Gate Type Shift Register
Logic Family AHCT
Operating Temperature -40 C (-40 F)
View Details