onsemi Gates and Inverters MC14071BDG

Description
OR Gate IC 4 Channel 14-SOIC
Request a Quote
Description
OR Gate IC 4 Channel 14-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC14071BDG is a quad 2-input OR gate from the B-Suffix Series of CMOS logic devices. It operates within a supply voltage range of 3.0 Vdc to 18 Vdc and is designed for low power dissipation and high noise immunity. The device features buffered outputs capable of driving two low-power TTL loads or one low-power Schottky TTL load across the specified temperature range of -55°C to +125°C. It includes double diode protection on all inputs and is a pin-for-pin replacement for corresponding CD4000 series devices. The MC14071BDG is RoHS compliant and Pb-free, making it suitable for a variety of applications, including automotive. The device is available in a 14-SOIC package, facilitating surface mount installation.

Datasheet Summary
Powered by GS/AI

The MC14071BDG is a quad 2-input OR gate from the B-Suffix Series of CMOS logic devices. It operates within a supply voltage range of 3.0 Vdc to 18 Vdc and is designed for low power dissipation and high noise immunity. The device features buffered outputs capable of driving two low-power TTL loads or one low-power Schottky TTL load across the specified temperature range of -55°C to +125°C. It includes double diode protection on all inputs and is a pin-for-pin replacement for corresponding CD4000 series devices. The MC14071BDG is RoHS compliant and Pb-free, making it suitable for a variety of applications, including automotive. The device is available in a 14-SOIC package, facilitating surface mount installation.

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - MC14071BDGOS-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC14071BDGOS-ND
Gates and Inverters MC14071BDGOS-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic Gates - 8063210 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
8063210
Logic Gates 8063210
MC14071BDG, LOG CMOS GATE OR QUAD

MC14071BDG, LOG CMOS GATE OR QUAD

Supplier's Site
Logic Gates - 8063210P - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
8063210P
Logic Gates 8063210P
MC14071BDG, LOG CMOS GATE OR QUAD

MC14071BDG, LOG CMOS GATE OR QUAD

Supplier's Site
Logic - Logic - Gates and Inverters - MC14071BDG - 883295-MC14071BDG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC14071BDG
883295-MC14071BDG
Logic - Logic - Gates and Inverters - MC14071BDG 883295-MC14071BDG
Manufacturer: ON Semiconductor Win Source Part Number: 883295-MC14071BDG Series: 4000B Operating Temperature Range: -55°C ~ 125°C Features: OR Gate IC 4 Channel - 14-SOIC Package: 14-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: MC14071 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 55 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MC14071BDG-ND, MC14071BDGOS

Manufacturer: ON Semiconductor
Win Source Part Number: 883295-MC14071BDG
Series: 4000B
Operating Temperature Range: -55°C ~ 125°C
Features: OR Gate IC 4 Channel - 14-SOIC
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: MC14071
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 55
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MC14071BDG-ND, MC14071BDGOS

Buy Now Datasheet
 - MC14071BDG - Rochester Electronics
Newburyport, MA, United States
OR Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14

OR Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
Quad 18V SOIC Logic IC
705-MC14071BDG
Quad 18V SOIC Logic IC 705-MC14071BDG
Quad 2-Input OR Gate IC, CMOS, SOIC-14, 3-18V Product overview: MC14071BDG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14071BDG can be used for catalog matching and distributor lookup.

Quad 2-Input OR Gate IC, CMOS, SOIC-14, 3-18V Product overview: MC14071BDG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14071BDG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
4000 Cmos, Smd, 4071, Soic14, 15V; Logic Family / Base Number Onsemi - 92K6854 - Newark, An Avnet Company
Chicago, IL, United States
4000 Cmos, Smd, 4071, Soic14, 15V; Logic Family / Base Number Onsemi
92K6854
4000 Cmos, Smd, 4071, Soic14, 15V; Logic Family / Base Number Onsemi 92K6854
4000 CMOS, SMD, 4071, SOIC14, 15V; Logic Family / Base Number:MC14071; Logic Type:OR; Output Current:8.8mA; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

4000 CMOS, SMD, 4071, SOIC14, 15V; Logic Family / Base Number:MC14071; Logic Type:OR; Output Current:8.8mA; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet
Gates and Inverters - MC14071BDG - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
MC14071BDG
Gates and Inverters MC14071BDG
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Logic - Gates and Inverters - MC14071BDG - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC14071BDG
Logic - Gates and Inverters MC14071BDG
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
MC14071BDG
Logic Gates MC14071BDG
Logic Gates 3-18V Quad 2-Input OR

Logic Gates 3-18V Quad 2-Input OR

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC14071BDG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC14071BDG
Integrated Circuits (ICs) - Logic - Gates and Inverters MC14071BDG
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - MC14071BDG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC14071BDG
Gates and Inverters MC14071BDG
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC14071BDGOS-ND 8063210 8063210P 883295-MC14071BDG MC14071BDG 705-MC14071BDG 92K6854 MC14071BDG MC14071BDG MC14071BDG MC14071BDG MC14071BDG
Product Name Gates and Inverters Logic Gates Logic Gates Logic - Logic - Gates and Inverters - MC14071BDG Quad 18V SOIC Logic IC 4000 Cmos, Smd, 4071, Soic14, 15V; Logic Family / Base Number Onsemi Gates and Inverters Logic - Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type OR Or OR; OR NOT OR OR; OR GATE OR; OR OR; OR Gate NOT; OR OR OR; OR Gate
Supply Voltage 3V ~ 18V 18 v 18V 18V 3V ~ 18V 3.5V ~ 11V (Low), 1.5V ~ 4V (High) 1.8V 1.8V; 3V ~ 18V
Inputs 2 2 2 2 2 2 2
Propagation Delay 100 ns 300 ns 100 ns 100 ns
Low Level Output Current (Sink) 8.8 mA 8.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54AC00/BDA - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family CMOS
IC Package Type Other; CFP14
View Details
4 suppliers
5-Channel 100MHz Transceiver - MYXAF54RHC806/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Quad 2-input NAND gate - 74AHCT00BZZ - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT8014-1 SOT8014-1
View Details
2 suppliers