onsemi Logic Function Onsemi MC14071BDG.

Description
Logic Function:OR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:4071; Logic IC Family:4000B; Supply Voltage Min:3V; Supply Voltage Max:18V; Output Current:8.8mA; MSL:- RoHS Compliant: Yes
Datasheet
Description
Logic Function:OR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:4071; Logic IC Family:4000B; Supply Voltage Min:3V; Supply Voltage Max:18V; Output Current:8.8mA; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Function Onsemi - 27AC8601 - Newark, An Avnet Company
Chicago, IL, United States
Logic Function Onsemi
27AC8601
Logic Function Onsemi 27AC8601
Logic Function:OR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:4071; Logic IC Family:4000B; Supply Voltage Min:3V; Supply Voltage Max:18V; Output Current:8.8mA; MSL:- RoHS Compliant: Yes

Logic Function:OR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:4071; Logic IC Family:4000B; Supply Voltage Min:3V; Supply Voltage Max:18V; Output Current:8.8mA; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Gates
Product Number 27AC8601
Product Name Logic Function Onsemi
Supply Voltage 18V
Unlock Full Specs
to access all available technical data

Similar Products

Dual 2-input AND gate - 74AHC2G08DC-Q100H - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT765-1 SOT765-1
View Details
6 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 100102J-MIL - Acme Chip Technology Co., Limited
Specs
Gate Type OR; NOR
Output Type Differential
IC Package Type Other; Through Hole
View Details
2 suppliers
Inverters ICs - 1460941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push-pull
View Details