onsemi DIP Logic IC MC14071BCP

Description
IC GATE OR 4CH 2-INP 14-DIP Product overview: MC14071BCP from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14071BCP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE OR 4CH 2-INP 14-DIP Product overview: MC14071BCP from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14071BCP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Logic IC - 705-MC14071BCP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DIP Logic IC
705-MC14071BCP
DIP Logic IC 705-MC14071BCP
IC GATE OR 4CH 2-INP 14-DIP Product overview: MC14071BCP from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14071BCP can be used for catalog matching and distributor lookup.

IC GATE OR 4CH 2-INP 14-DIP Product overview: MC14071BCP from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14071BCP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - MC14071BCP - 074459-MC14071BCP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC14071BCP
074459-MC14071BCP
Logic - Logic - Gates and Inverters - MC14071BCP 074459-MC14071BCP
Manufacturer: ON Semiconductor Win Source Part Number: 074459-MC14071BCP Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 8.8mA, 8.8mA Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 3 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 074459-MC14071BCP
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 8.8mA, 8.8mA
Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
4000/14000/40000 SERIES, QUAD 2-INPUT OR GATE, PDIP14, PLASTIC, DIP-14 - 598-MC14071BCP - Utmel Electronic Limited
Hong Kong, China
4000/14000/40000 SERIES, QUAD 2-INPUT OR GATE, PDIP14, PLASTIC, DIP-14
598-MC14071BCP
4000/14000/40000 SERIES, QUAD 2-INPUT OR GATE, PDIP14, PLASTIC, DIP-14 598-MC14071BCP
4000/14000/40000 SERIES, QUAD 2-INPUT OR GATE, PDIP14, PLASTIC, DIP-14

4000/14000/40000 SERIES, QUAD 2-INPUT OR GATE, PDIP14, PLASTIC, DIP-14

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number 705-MC14071BCP 074459-MC14071BCP 598-MC14071BCP
Product Name DIP Logic IC Logic - Logic - Gates and Inverters - MC14071BCP 4000/14000/40000 SERIES, QUAD 2-INPUT OR GATE, PDIP14, PLASTIC, DIP-14
Gate Type OR NOT; OR; OR Gate OR
Inputs 2 2
Propagation Delay 100 ns 100 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS08 Quadruple 2-Input Positive-AND Gates - 5962-8684201DA - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details
Gates and Inverters - 1727-3131-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
5 suppliers
Logic - Gates and Inverters - Multi-Function, Configurable - 100304QC - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
Inputs 10
Number of Gates 5
View Details