onsemi Logic - Logic - Gates and Inverters - MC14070BFELG MC14070BFELG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 787701-MC14070BFELG Series: 4000B Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 14-SOIC (0.209", 5.30mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 8.8mA, 8.8mA Operating Supply Voltage: 3 V ~ 18 V Max Propagation Delay @ V, Max CL: 110ns @ 15V, 50pF Logic Level - Low: 1.5 V ~ 4 V Logic Level - High: 3.5 V ~ 11 V Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: SOEIAJ-14 Maximum Quiescent Current: 1μA Alternative Parts (Cross-Reference): CD4070BNSRG4; MC14070BFELG; MC14070BFEL; MC14070BF; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 787701-MC14070BFELG Series: 4000B Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 14-SOIC (0.209", 5.30mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 8.8mA, 8.8mA Operating Supply Voltage: 3 V ~ 18 V Max Propagation Delay @ V, Max CL: 110ns @ 15V, 50pF Logic Level - Low: 1.5 V ~ 4 V Logic Level - High: 3.5 V ~ 11 V Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: SOEIAJ-14 Maximum Quiescent Current: 1μA Alternative Parts (Cross-Reference): CD4070BNSRG4; MC14070BFELG; MC14070BFEL; MC14070BF; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC14070BFELG - 787701-MC14070BFELG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC14070BFELG
787701-MC14070BFELG
Logic - Logic - Gates and Inverters - MC14070BFELG 787701-MC14070BFELG
Manufacturer: ON Semiconductor Win Source Part Number: 787701-MC14070BFELG Series: 4000B Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 14-SOIC (0.209", 5.30mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 8.8mA, 8.8mA Operating Supply Voltage: 3 V ~ 18 V Max Propagation Delay @ V, Max CL: 110ns @ 15V, 50pF Logic Level - Low: 1.5 V ~ 4 V Logic Level - High: 3.5 V ~ 11 V Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: SOEIAJ-14 Maximum Quiescent Current: 1μA Alternative Parts (Cross-Reference): CD4070BNSRG4; MC14070BFELG; MC14070BFEL; MC14070BF; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 787701-MC14070BFELG
Series: 4000B
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.209", 5.30mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 8.8mA, 8.8mA
Operating Supply Voltage: 3 V ~ 18 V
Max Propagation Delay @ V, Max CL: 110ns @ 15V, 50pF
Logic Level - Low: 1.5 V ~ 4 V
Logic Level - High: 3.5 V ~ 11 V
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOEIAJ-14
Maximum Quiescent Current: 1μA
Alternative Parts (Cross-Reference): CD4070BNSRG4; MC14070BFELG; MC14070BFEL; MC14070BF;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - MC14070BFELG-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC14070BFELG-ND
Gates and Inverters MC14070BFELG-ND
XOR (Exclusive OR) IC 4 Channel SOEIAJ-14

XOR (Exclusive OR) IC 4 Channel SOEIAJ-14

Buy Now Datasheet
IC GATE XOR 4CH 2-INP 14-SOEIAJ Product overview: MC14070BFELG from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14070BFELG can be used for catalog matching and distributor lookup.

IC GATE XOR 4CH 2-INP 14-SOEIAJ Product overview: MC14070BFELG from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14070BFELG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC14070BFELG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC14070BFELG
Integrated Circuits (ICs) - Logic - Gates and Inverters MC14070BFELG
IC GATE XOR 4CH 2-INP SOEIAJ-14

IC GATE XOR 4CH 2-INP SOEIAJ-14

Supplier's Site
Logic - Gates and Inverters - MC14070BFELG - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC14070BFELG
Logic - Gates and Inverters MC14070BFELG
IC GATE XOR 4CH 2-INP SOEIAJ-14

IC GATE XOR 4CH 2-INP SOEIAJ-14

Supplier's Site Datasheet
Gates and Inverters - MC14070BFELG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC14070BFELG
Gates and Inverters MC14070BFELG
XOR (Exclusive OR) IC 4 Channel SOEIAJ-14

XOR (Exclusive OR) IC 4 Channel SOEIAJ-14

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 787701-MC14070BFELG MC14070BFELG-ND 705-MC14070BFELG MC14070BFELG MC14070BFELG MC14070BFELG
Product Name Logic - Logic - Gates and Inverters - MC14070BFELG Gates and Inverters Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; XOR; XOR (Exclusive OR) XOR XOR XOR NOT; XOR XOR; XOR (Exclusive OR)
Supply Voltage 3 V ~ 18 V 3V ~ 18V 3 V ~ 18 V 1.8V 3.5V ~ 11V (Low), 1.5V ~ 4V (High) 1.8V; 3V ~ 18V
Inputs 2 2 2 2
Propagation Delay 110 ns 110 ns 110 ns
Low Level Output Current (Sink) 8.8 mA 8.8 mA 8.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 5433J/B - Rochester Electronics
Specs
Gate Type Buffer/Driver; OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
4 suppliers
Gates and Inverters - 74ABT00DB,118-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
5-Channel 100MHz Transceiver - MYXAF54RHC506/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 2138991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details