XOR (Exclusive OR) IC 4 Channel 14-SOIC
XOR (Exclusive OR) IC 4 Channel 14-SOIC
XOR (Exclusive OR) IC 4 Channel 14-SOIC
Quad XOR Gate IC, CMOS, SOIC-14, 3-18V Product overview: MC14070BDR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14070BDR2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 022580-MC14070BDR2G
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 8.8mA, 8.8mA
Max Propagation Delay @ V, Max CL: 110ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
IC GATE XOR 4CH 2-INP 14SOIC
XOR GATE, QUAD, 2 I/P, SOIC-14; Logic Family / Base Number:MC14070B; Logic Type:XOR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
1uA 3V~18V 4 110ns@15V,50pF XORGate SOIC-14 Gates ROHS
IC GATE XOR 4CH 2-INP 14SOIC
IC GATE XOR 4CH 2-INP 14SOIC
XOR (Exclusive OR) IC 4 Channel 14-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC14070BDR2GOSCT-ND | 705-MC14070BDR2G | 022580-MC14070BDR2G | MC14070BDR2G | 50AC5972 | MC14070BDR2G | MC14070BDR2G | MC14070BDR2G | MC14070BDR2G | MC14070BDR2G |
| Product Name | Gates and Inverters | Quad 18V SOIC Logic IC | Logic - Logic - Gates and Inverters - MC14070BDR2G | Logic - Gates and Inverters | Xor Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Onsemi | Logic Gates | Logic ICs >> Gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | XOR | XOR; XOR GATE, OR GATE, XNOR | NOT; XOR; XOR (Exclusive OR) | NOT; XOR | XOR; XOR Gate | XOR; XOR (Exclusive OR) | XOR | XOR; XOR (Exclusive OR) | ||
| Supply Voltage | 3V ~ 18V | 18V | 3 V ~ 18 V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 18V | 3V~18V | 3V ~ 18V | 1.8V | 1.8V; 3V ~ 18V | |
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 110 ns | 110 ns | 110 ns | 110 ns | 110 ns | |||||
| Low Level Output Current (Sink) | 8.8 mA | 8.8 mA | 8.8 mA | 8.8 mA |