Manufacturer: ON Semiconductor
Win Source Part Number: 1217641-MC14070BD
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
IC GATE XOR 4CH 2-INP 14-SOIC Product overview: MC14070BD from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14070BD can be used for catalog matching and distributor lookup.
XOR Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14
XOR (Exclusive OR) IC 4 Channel 14-SOIC
XOR (Exclusive OR) IC 4 Channel 14-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1217641-MC14070BD | 705-MC14070BD | MC14070BD | MC14070BD |
| Product Name | Logic - Logic - Gates and Inverters - MC14070BD | SOIC Logic IC | Gates and Inverters | |
| Gate Type | NOT | XOR | OR; XOR | XOR; XOR (Exclusive OR) |
| Logic Family | CMOS | CMOS | ||
| Supply Voltage | 3V ~ 18V | 1.8V; 3V ~ 18V | ||
| Inputs | 2 | 2 |