Quad 2-Input XOR Gate IC, CMOS, PDIP, 18V Product overview: MC14070BCPG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 18V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14070BCPG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1217640-MC14070BCPG
Series: 4000B
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 4
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 8.8mA, 8.8mA
Operating Supply Voltage: 3 V ~ 18 V
Max Propagation Delay @ V, Max CL: 110ns @ 15V, 50pF
Logic Level - Low: 1.5 V ~ 4 V
Logic Level - High: 3.5 V ~ 11 V
Part Status: Obsolete(EOL)
Family Name: MC14070
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-PDIP
Maximum Quiescent Current: 1μA
Alternative Parts (Cross-Reference): CD4070BMN; CD4070BCN; CD4070BMN/NOPB;
Introduction Date: May 07, 1996
ECCN: EAR99
Country of Origin: Indonesia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing
XOR (Exclusive OR) IC 4 Channel 14-PDIP
CMOS Logic, Quad Exclusive OR Gates, PDIP14, Pb-Free
IC GATE XOR 4CH 2-INP 14DIP
XOR (Exclusive OR) IC 4 Channel 14-PDIP
IC GATE XOR 4CH 2-INP 14DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Allied Electronics, Inc. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC14070BCPG | 1217640-MC14070BCPG | MC14070BCPGOS-ND | 70099862 | MC14070BCPG | MC14070BCPG | MC14070BCPG |
| Product Name | Quad 18V Logic IC | Logic - Logic - Gates and Inverters - MC14070BCPG | Gates and Inverters | CMOS Logic, Quad Exclusive OR Gates, PDIP14, Pb-Free | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | XOR; XOR GATE, OR GATE | NOT; XOR; XOR (Exclusive OR) | XOR | OR | NOT; XOR | XOR; XOR (Exclusive OR) | XOR |
| Supply Voltage | 18V | 3 V ~ 18 V | 3V ~ 18V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 1.8V; 3V ~ 18V | 1.8V | |
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 110 ns | 110 ns | 110 ns | ||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |