onsemi DIP Logic IC MC14070BCP

Description
IC GATE XOR 4CH 2-INP 14-DIP Product overview: MC14070BCP from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14070BCP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE XOR 4CH 2-INP 14-DIP Product overview: MC14070BCP from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14070BCP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Logic IC - 705-MC14070BCP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DIP Logic IC
705-MC14070BCP
DIP Logic IC 705-MC14070BCP
IC GATE XOR 4CH 2-INP 14-DIP Product overview: MC14070BCP from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14070BCP can be used for catalog matching and distributor lookup.

IC GATE XOR 4CH 2-INP 14-DIP Product overview: MC14070BCP from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14070BCP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - MC14070BCP - 044387-MC14070BCP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC14070BCP
044387-MC14070BCP
Logic - Logic - Gates and Inverters - MC14070BCP 044387-MC14070BCP
Manufacturer: ON Semiconductor Win Source Part Number: 044387-MC14070BCP Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 8.8mA, 8.8mA Max Propagation Delay @ V, Max CL: 110ns @ 15V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing

Manufacturer: ON Semiconductor
Win Source Part Number: 044387-MC14070BCP
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 8.8mA, 8.8mA
Max Propagation Delay @ V, Max CL: 110ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 705-MC14070BCP 044387-MC14070BCP
Product Name DIP Logic IC Logic - Logic - Gates and Inverters - MC14070BCP
Gate Type XOR NOT; XOR; XOR (Exclusive OR)
Inputs 2 2
Propagation Delay 110 ns 110 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 4070BDC - Lingto Electronic Limited
Specs
Gate Type NOT; XOR
View Details
SOIC Logic IC - 705-74AHC14D,112 - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family AHC/VHC/H/U/V
Inputs 1
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Gates and Inverters - 54S09DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Logic Gates - 7989051P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details