The MC14069UB is a hex inverter designed for low power dissipation and high noise immunity applications. It features six inverters in a single monolithic structure, each capable of driving two low-power TTL loads or one low-power Schottky TTL load. The device operates within a supply voltage range of 3.0 Vdc to 18 Vdc and includes triple diode protection on all inputs, ensuring robust performance against static voltages. It serves as a pin-for-pin replacement for the CD4069UB and meets JEDEC UB specifications. The maximum ratings for the MC14069UB include a DC supply voltage range of -0.5 to +18.0 V, input/output voltage range of -0.5 to VDD + 0.5 V, and a power dissipation limit of 500 mW. The ambient temperature range for operation is -55 to +125 °C, making it suitable for a variety of environmental conditions. The device is available in multiple package options, including PDIP-14, SOIC-14, and TSSOP-14, providing flexibility for different design requirements.
INVERTER
Configurable Circuit Input
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | MC14069UBFL1 | MC14069UBFL1 |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable |