The MC14069UBFELG is a hex inverter from Lingto Electronic Limited, designed with MOS P-channel and N-channel enhancement mode devices in a single monolithic structure. It operates within a supply voltage range of 3.0 Vdc to 18 Vdc and is capable of driving two low-power TTL loads or one low-power Schottky TTL load across the rated temperature range. The device features triple diode protection on all inputs and serves as a pin-for-pin replacement for the CD4069UB. This inverter is AEC-Q100 qualified, making it suitable for automotive applications, and is compliant with RoHS standards. The maximum ratings include a DC supply voltage range of -0.5 to +18.0 V, input/output voltage range of -0.5 to VDD + 0.5 V, and a power dissipation limit of 500 mW. The ambient temperature range for operation is -55 to +125 °C, with a storage temperature range of -65 to +150 °C. The MC14069UBFELG is packaged in a SOEIAJ-14 format and is available in tape and reel for efficient handling.
IC 4000/14000/40000 SERIES, HEX 1-INPUT INVERT GATE, PDSO14, LEAD FREE, EIAJ, SO-14, Gate Product overview: MC14069UBFELG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14069UBFELG can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel SOEIAJ-14
Inverter IC 6 Channel SOEIAJ-14
IC INVERTER 6CH 1-INP SOEIAJ-14
IC INVERTER 6CH 6-INP SOEIAJ-14
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC14069UBFELG | MC14069UBFELG-ND | MC14069UBFELG | MC14069UBFELG | MC14069UBFELG |
| Product Name | Logic IC | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | Inverter | NOT | NOT; Inverter | NOT | NOT |
| Supply Voltage | 18V | 3V ~ 18V | 1.8V; 3V ~ 18V | 1.8V | 4V ~ 12.5V (Low), 1V ~ 2.5V (High) |
| Inputs | 1 | 1 | 1 | ||
| Propagation Delay | 55 ns | 55 ns | |||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |