The MC14069UBFEL is a hex inverter constructed using MOS P-channel and N-channel enhancement mode devices in a single monolithic structure. It is designed for applications requiring low power dissipation and high noise immunity. The device operates within a supply voltage range of 3.0 Vdc to 18 Vdc and can drive two low-power TTL loads or one low-power Schottky TTL load across its rated temperature range. This inverter features triple diode protection on all inputs and is a pin-for-pin replacement for the CD4069UB. It meets JEDEC UB specifications and is AEC-Q100 qualified, making it suitable for automotive applications. The device is also Pb-free and RoHS compliant. The MC14069UBFEL is available in a SOEIAJ-14 package and is capable of withstanding an ambient temperature range from -55°C to +125°C.
4000/14000/40000 SERIES, HEX 1-INPUT INVERT GATE, PDSO14, EIAJ, SO-14 Product overview: MC14069UBFEL from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14069UBFEL can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel SOEIAJ-14
IC INVERTER 6CH 6-INP SOEIAJ-14
Inverter IC 6 Channel SOEIAJ-14
IC INVERTER 6CH 1-INP SOEIAJ-14
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC14069UBFEL | MC14069UBFEL-ND | MC14069UBFEL | MC14069UBFEL | MC14069UBFEL |
| Product Name | Logic IC | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | Inverter | NOT | NOT | NOT; Inverter | NOT |
| Supply Voltage | 18V | 3V ~ 18V | 4V ~ 12.5V (Low), 1V ~ 2.5V (High) | 1.8V; 3V ~ 18V | 1.8V |
| Inputs | 1 | 1 | 1 | ||
| Propagation Delay | 55 ns | 55 ns | |||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |