onsemi Gates and Inverters MC14069UBDTR2G

Description
Inverter IC 6 Channel 14-TSSOP
Request a Quote Datasheet
Description
Inverter IC 6 Channel 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - MC14069UBDTR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC14069UBDTR2GOSTR-ND
Gates and Inverters MC14069UBDTR2GOSTR-ND
Inverter IC 6 Channel 14-TSSOP

Inverter IC 6 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - MC14069UBDTR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC14069UBDTR2GOSCT-ND
Gates and Inverters MC14069UBDTR2GOSCT-ND
Inverter IC 6 Channel 14-TSSOP

Inverter IC 6 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - MC14069UBDTR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC14069UBDTR2GOSDKR-ND
Gates and Inverters MC14069UBDTR2GOSDKR-ND
Inverter IC 6 Channel 14-TSSOP

Inverter IC 6 Channel 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
SMD 18V TSSOP Logic IC
705-MC14069UBDTR2G
SMD 18V TSSOP Logic IC 705-MC14069UBDTR2G
Hex Inverter IC, CMOS, 3-18V, TSSOP-14, Surface Mount Product overview: MC14069UBDTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 18V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14069UBDTR2G can be used for catalog matching and distributor lookup.

Hex Inverter IC, CMOS, 3-18V, TSSOP-14, Surface Mount Product overview: MC14069UBDTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 18V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14069UBDTR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - MC14069UBDTR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC14069UBDTR2G
Logic - Gates and Inverters MC14069UBDTR2G
IC INVERTER 6CH 6-INP 14TSSOP

IC INVERTER 6CH 6-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - MC14069UBDTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC14069UBDTR2G
Gates and Inverters MC14069UBDTR2G
Inverter IC 6 Channel 14-TSSOP

Inverter IC 6 Channel 14-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC14069UBDTR2GOSTR-ND 705-MC14069UBDTR2G MC14069UBDTR2G MC14069UBDTR2G
Product Name Gates and Inverters SMD 18V TSSOP Logic IC Logic - Gates and Inverters Gates and Inverters
Gate Type NOT NOT; Inverter NOT NOT; Inverter
Supply Voltage 3V ~ 18V 18V 4V ~ 12.5V (Low), 1V ~ 2.5V (High) 1.8V; 3V ~ 18V
Inputs 1 1 1
Propagation Delay 55 ns 55 ns
Low Level Output Current (Sink) 8.8 mA 8.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1697240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; Xor
Supply Voltage 6 v
Logic Family Xor
View Details
5-Channel 100MHz Transceiver - MYXAF54RHC506/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 54ALS11AJ - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details