onsemi Logic - Logic - Gates and Inverters - MC14069UBDTR2 MC14069UBDTR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217638-MC14069UBDTR 2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217638-MC14069UBDTR 2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC14069UBDTR2 - 1217638-MC14069UBDTR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC14069UBDTR2
1217638-MC14069UBDTR2
Logic - Logic - Gates and Inverters - MC14069UBDTR2 1217638-MC14069UBDTR2
Manufacturer: ON Semiconductor Win Source Part Number: 1217638-MC14069UBDTR 2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1217638-MC14069UBDTR2
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now
Gates and Inverters - MC14069UBDTR2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC14069UBDTR2-ND
Gates and Inverters MC14069UBDTR2-ND
IC INV 6-CIR 1-IN 14-TSSOP

IC INV 6-CIR 1-IN 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
TSSOP Logic IC
705-MC14069UBDTR2
TSSOP Logic IC 705-MC14069UBDTR2
4000/14000/40000 SERIES, HEX 1-INPUT INVERT GATE, PDSO14, LEAD FREE, TSSOP-14 Product overview: MC14069UBDTR2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14069UBDTR2 can be used for catalog matching and distributor lookup.

4000/14000/40000 SERIES, HEX 1-INPUT INVERT GATE, PDSO14, LEAD FREE, TSSOP-14 Product overview: MC14069UBDTR2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14069UBDTR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - MC14069UBDTR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC14069UBDTR2
Gates and Inverters MC14069UBDTR2
Inverter IC 6 Channel 14-TSSOP

Inverter IC 6 Channel 14-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1217638-MC14069UBDTR2 MC14069UBDTR2-ND 705-MC14069UBDTR2 MC14069UBDTR2
Product Name Logic - Logic - Gates and Inverters - MC14069UBDTR2 Gates and Inverters TSSOP Logic IC Gates and Inverters
Gate Type NOT NOT NOT; Inverter
Supply Voltage 3V ~ 18V 1.8V; 3V ~ 18V
Inputs 1 1 1
Propagation Delay 55 ns
Low Level Output Current (Sink) 8.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54H11W/R - Rochester Electronics
Specs
Gate Type AND
Logic Family TTL
IC Package Type Other; CFP
View Details
4 suppliers
Gates and Inverters - 54LS30LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
Hex Inverter - AP54RHC04ELT/BLT/ALT - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
2-input NOR gate - 74AHCT1G02GZYL - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT8065-1 SOT8065-1
View Details
2 suppliers