onsemi Logic - Logic - Gates and Inverters - MC14069UBDR2G MC14069UBDR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 022579-MC14069UBDR2G Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 8.8mA, 8.8mA Max Propagation Delay @ V, Max CL: 55ns @ 15V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 1 V to 2.5 V Logic Level - High: 4 V to 12.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 3 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 022579-MC14069UBDR2G Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 8.8mA, 8.8mA Max Propagation Delay @ V, Max CL: 55ns @ 15V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 1 V to 2.5 V Logic Level - High: 4 V to 12.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 3 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC14069UBDR2G - 022579-MC14069UBDR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC14069UBDR2G
022579-MC14069UBDR2G
Logic - Logic - Gates and Inverters - MC14069UBDR2G 022579-MC14069UBDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 022579-MC14069UBDR2G Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 8.8mA, 8.8mA Max Propagation Delay @ V, Max CL: 55ns @ 15V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 1 V to 2.5 V Logic Level - High: 4 V to 12.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 3 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 022579-MC14069UBDR2G
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 8.8mA, 8.8mA
Max Propagation Delay @ V, Max CL: 55ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1 V to 2.5 V
Logic Level - High: 4 V to 12.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 022579-MC14069UBDR2G
Product Name Logic - Logic - Gates and Inverters - MC14069UBDR2G
Package Type SOIC; 14-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-400 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Current Sensing Amplifiers - 154920 - RS Components, Ltd.
Specs
Device Type Current Sense Amplifier
Standards and Certifications RoHS
Package Type SOT; SOT23; Sot-23
View Details
Rf Amplifier - 860-BGA427 H6327 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Device Type RF
View Details
1700W 65V Rf Amplifier - 860-QPD1034 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
View Details