Inverter IC 6 Channel 14-SOIC
Inverter IC 6 Channel 14-SOIC
Inverter IC 6 Channel 14-SOIC
MC14069UBDR2G, LOG CMOS INVERTER HEX
MC14069UBDR2G, LOG CMOS INVERTER HEX
MC14069UBDR2G, LOG CMOS INVERTER HEX
CMOS Hex Inverter IC, SOIC-14, 3V-18V, 125°C Product overview: MC14069UBDR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3V, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14069UBDR2G can be used for catalog matching and distributor lookup.
INVERTER, HEX, 1 I/P, SOIC-14; Logic Family / Base Number:MC14069; Logic Type:Inverter; Output Current:8.8mA; No. of Inputs:1; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
HEX INVERTER, SOIC-14; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:-; Logic IC Family:MC140; Supply Voltage Min:3V; Supply Voltage Max:18V; Output Current:8.8mA; Operating Temperature Min:-55°C RoHS Compliant: Yes
IC INVERTER 6CH 6-INP 14SOIC
Inverter IC 6 Channel 14-SOIC
6 55ns@15V,50pF 1uA 3V~18V SOIC-14 Inverters ROHS
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC14069UBDR2GOSTR-ND | 1630533 | 8063208P | 8063208 | 705-MC14069UBDR2G | 81Y6563 | 84K8748 | MC14069UBDR2G | MC14069UBDR2G | MC14069UBDR2G |
| Product Name | Gates and Inverters | Inverters ICs | Inverters ICs | Inverters ICs | 3V 18V SOIC Logic IC | Inverter, Hex, 1 I/p, Soic-14; Logic Family / Base Number Onsemi | Hex Inverter, Soic-14; No. Of Inputs Onsemi | Logic - Gates and Inverters | Gates and Inverters | Logic ICs >> Inverters |
| Gate Type | NOT | NOT; Inverter | NOT; Inverter | NOT; Inverter | NOT; Inverter | NOT; Inverter | NOT | NOT; Inverter | NOT | |
| Supply Voltage | 3V ~ 18V | 18 v | 18 v | 18V | 18V | 18V | 4V ~ 12.5V (Low), 1V ~ 2.5V (High) | 1.8V; 3V ~ 18V | 3V~18V | |
| Inputs | 1 | 6 | 1 | 1 | 1 | |||||
| Propagation Delay | 55 ns | 125 ns | 125 ns | 55 ns | 55 ns | |||||
| Low Level Output Current (Sink) | 8.8 mA | 8.8 mA | 8.8 mA |