6-Element CMOS Inverter IC, SOIC, 3-18V Product overview: MC14069UBDG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14069UBDG can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 14-SOIC
HEX INVERTER, SOIC-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:4069; Logic IC Family:4000B; Supply Voltage Min:3V; Supply Voltage Max:18V; MSL:- RoHS Compliant: Yes
4000 CMOS, SMD, 4069, SOIC14, 15V; Logic Family / Base Number:MC14069; Logic Type:Inverter; Output Current:8.8mA; No. of Inputs:6; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
Inverter IC 6 Channel 14-SOIC
IC INVERTER 6CH 6-INP 14SOIC
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1844257 | 705-MC14069UBDG | MC14069UBDGOS-ND | 45J1073 | 92K6850 | MC14069UBDG | MC14069UBDG |
| Product Name | Inverters ICs | 18V SOIC Logic IC | Gates and Inverters | Hex Inverter, Soic-14; Logic Function Onsemi | 4000 Cmos, Smd, 4069, Soic14, 15V; Logic Family / Base Number Onsemi | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT; Inverter | NOT | NOT; Inverter | NOT; Inverter | NOT | |
| Output Type | Single ended | ||||||
| Logic Family | CMOS; Inverter | ||||||
| Propagation Delay | 125 ns | 55 ns | 55 ns | ||||
| Pin Count | 14 | 14 | 14 |